EKA25A -- COMBINATION HUMIDITY SENSOR FAN SWITCH & LIGHT SWITCH
Suzhou Ele Mfg Co., Ltd.Combination Humidity Sensor Fan Switch & Light SwitchEKA25A
Description
All-in-One Fan & Light Control:Replaces a standard single-pole switch to control a ventilation fan, a fan/light combo, or independent fan and lighting circuits—perfect for bathrooms, laundry rooms, and utility areas. |
Broad Load Compatibility: Supports ventilation fans up to 1/4 HP and works reliably with LED, CFL, incandescent, halogen, MLV, and ELV lighting loads. |
Precision Humidity Sensing: Features a digital humidity sensor with microprocessor control for accurate moisture , minimizing false triggers and improving daily comfort and air quality. |
Multiple Operating Modes: Bath fan mode, humidistat mode, and air cycle mode provide flexible ventilation options tailored to different room conditions. |
Tool-Free Setup: All settings can be adjusted directly from the built-in toggle—no wall-plate removal or tools required. |
Simplified Installation with Test Mode: A dedicated test mode helps verify sensor placement and ensures correct calibration during installation. |
UL & Title 24 Compliant:Meets UL 60730, C22.2 No. 60730, ASHRAE 62.2, and supports compliance with California Title 24 (2019 & 2022) and CALGreen Part II indoor air quality standards. |
Ground Connection Required: Requires an earth ground connection for safe, reliable, and compliant operation.
Suzhou Ele Mfg Co., Ltd.
Done
Request a Quote
Email Supplier
Description
All-in-One Fan & Light Control:Replaces a standard single-pole switch to control a ventilation fan, a fan/light combo, or independent fan and lighting circuits—perfect for bathrooms, laundry rooms, and utility areas. |
Broad Load Compatibility: Supports ventilation fans up to 1/4 HP and works reliably with LED, CFL, incandescent, halogen, MLV, and ELV lighting loads. |
Precision Humidity Sensing: Features a digital humidity sensor with microprocessor control for accurate moisture , minimizing false triggers and improving daily comfort and air quality. |
Multiple Operating Modes: Bath fan mode, humidistat mode, and air cycle mode provide flexible ventilation options tailored to different room conditions. |
Tool-Free Setup: All settings can be adjusted directly from the built-in toggle—no wall-plate removal or tools required. |
Simplified Installation with Test Mode: A dedicated test mode helps verify sensor placement and ensures correct calibration during installation. |
UL & Title 24 Compliant:Meets UL 60730, C22.2 No. 60730, ASHRAE 62.2, and supports compliance with California Title 24 (2019 & 2022) and CALGreen Part II indoor air quality standards. |
Ground Connection Required: Requires an earth ground connection for safe, reliable, and compliant operation.
Combination Humidity Sensor Fan Switch & Light Switch
EKA25A
Combination Humidity Sensor Fan Switch & Light Switch
EKA25A
All-in-One Fan & Light Control:Replaces a standard single-pole switch to control a ventilation fan, a fan/light combo, or independent fan and lighting circuits—perfect for bathrooms, laundry rooms, and utility areas. |
Broad Load Compatibility: Supports ventilation fans up to 1/4 HP and works reliably with LED, CFL, incandescent, halogen, MLV, and ELV lighting loads. |
Precision Humidity Sensing: Features a digital humidity sensor with microprocessor control for accurate moisture , minimizing false triggers and improving daily comfort and air quality. |
Multiple Operating Modes: Bath fan mode, humidistat mode, and air cycle mode provide flexible ventilation options tailored to different room conditions. |
Tool-Free Setup: All settings can be adjusted directly from the built-in toggle—no wall-plate removal or tools required. |
Simplified Installation with Test Mode: A dedicated test mode helps verify sensor placement and ensures correct calibration during installation. |
UL & Title 24 Compliant:Meets UL 60730, C22.2 No. 60730, ASHRAE 62.2, and supports compliance with California Title 24 (2019 & 2022) and CALGreen Part II indoor air quality standards. |
Ground Connection Required: Requires an earth ground connection for safe, reliable, and compliant operation.
All-in-One Fan & Light Control:Replaces a standard single-pole switch to control a ventilation fan, a fan/light combo, or independent fan and lighting circuits—perfect for bathrooms, laundry rooms, and utility areas. |
Broad Load Compatibility: Supports ventilation fans up to 1/4 HP and works reliably with LED, CFL, incandescent, halogen, MLV, and ELV lighting loads. |
Precision Humidity Sensing: Features a digital humidity sensor with microprocessor control for accurate moisture , minimizing false triggers and improving daily comfort and air quality. |
Multiple Operating Modes: Bath fan mode, humidistat mode, and air cycle mode provide flexible ventilation options tailored to different room conditions. |
Tool-Free Setup: All settings can be adjusted directly from the built-in toggle—no wall-plate removal or tools required. |
Simplified Installation with Test Mode: A dedicated test mode helps verify sensor placement and ensures correct calibration during installation. |
UL & Title 24 Compliant:Meets UL 60730, C22.2 No. 60730, ASHRAE 62.2, and supports compliance with California Title 24 (2019 & 2022) and CALGreen Part II indoor air quality standards. |
Ground Connection Required: Requires an earth ground connection for safe, reliable, and compliant operation.
Supplier's Site
Technical Specifications
Suzhou Ele Mfg Co., Ltd.
Product Category
Humidity Controllers
Product Number
EKA25A
Product Name
Combination Humidity Sensor Fan Switch & Light Switch