Honeywell Sensing & IoT 700 Series temperature sensor, thin film, platinum RTD, solder pads 703-101BBB-A00

Description
The 700 Series Platinum RTDs (Resistance Temperature Detector) are economical, miniature temperature sensors. These products are available in two different package configurations, leaded and SMT (Surface Mount Technology). Two sizes are available for each configuration, with the SMT available in industry-standard 0805 and 1206 packages. The 700 Series has 100 Ohm and 1000 Ohm base resistances and is available in both the 3750 ppm/K and 3850 ppm/K temperature coefficients (375 and 385 alphas). The tolerances of the 700 Series meet DIN class A, DIN class B and DIN class 2B industry standards.
Datasheet
Description
The 700 Series Platinum RTDs (Resistance Temperature Detector) are economical, miniature temperature sensors. These products are available in two different package configurations, leaded and SMT (Surface Mount Technology). Two sizes are available for each configuration, with the SMT available in industry-standard 0805 and 1206 packages. The 700 Series has 100 Ohm and 1000 Ohm base resistances and is available in both the 3750 ppm/K and 3850 ppm/K temperature coefficients (375 and 385 alphas). The tolerances of the 700 Series meet DIN class A, DIN class B and DIN class 2B industry standards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
700 Series temperature sensor, thin film, platinum RTD, solder pads - 703-101BBB-A00 - Honeywell Sensing & IoT
Fort Mill, SC, United States
700 Series temperature sensor, thin film, platinum RTD, solder pads
703-101BBB-A00
700 Series temperature sensor, thin film, platinum RTD, solder pads 703-101BBB-A00
The 700 Series Platinum RTDs (Resistance Temperature Detector) are economical, miniature temperature sensors. These products are available in two different package configurations, leaded and SMT (Surface Mount Technology). Two sizes are available for each configuration, with the SMT available in industry-standard 0805 and 1206 packages. The 700 Series has 100 Ohm and 1000 Ohm base resistances and is available in both the 3750 ppm/K and 3850 ppm/K temperature coefficients (375 and 385 alphas). The tolerances of the 700 Series meet DIN class A, DIN class B and DIN class 2B industry standards.

The 700 Series Platinum RTDs (Resistance Temperature Detector) are economical, miniature temperature sensors. These products are available in two different package configurations, leaded and SMT (Surface Mount Technology). Two sizes are available for each configuration, with the SMT available in industry-standard 0805 and 1206 packages. The 700 Series has 100 Ohm and 1000 Ohm base resistances and is available in both the 3750 ppm/K and 3850 ppm/K temperature coefficients (375 and 385 alphas). The tolerances of the 700 Series meet DIN class A, DIN class B and DIN class 2B industry standards.

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT
Product Category Resistive Temperature Devices (RTD) Elements
Product Number 703-101BBB-A00
Product Name 700 Series temperature sensor, thin film, platinum RTD, solder pads
Operating Temperature -58 to 266 F (-50 to 130 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cryogenic Temperature Sensor - Platinum - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Technology (Platinum)
View Details
Pt100 class F0.3 with insulated wires - P0K1.308.2I.B.100 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -58 to 392 F (-50 to 200 C)
Nominal Resistance 100 R0 @ 0° C
Technology Thin Film; (Platinum)
View Details
Fiberglass Insulated Lead for RTDs - T2 - Conax Technologies
Specs
Operating Temperature 300 F (149 C)
Technology Wire Wound
Sensor Type Standard
View Details
RTD (Resistance Temperature Detector) - 223-1640-ND - DigiKey
Specs
Operating Temperature -58 to 482 F (-50 to 250 C)
Accuracy 0.1200 ±% Full Scale
View Details