TE Connectivity RTD Sensor Elements NB-PTCO-013

Description
Configuration Features Electrical Connection : Open End Dimensions Body Height : 1.1 MM  [.043 INCH ] Body Length : 5 MM  [.197 INCH ] Body Width : 2 MM  [.078 INCH ] Wire Diameter : .25 MM  [.009 INCH ] Mechanical Attachment Wire Length : 10 MM  [.393 INCH ] Other Tolerance Class : Class C / F0.6 Wire Count : 2 Product Type Features Element Material : Platinum Element Type : Ceramic Lead Wire Style : Ni/Au RTD Element Type : Platinum Thin Film Temperature Element Wire/Cladding Type : Ni/Au Usage Conditions Accuracy (at T_ref) (DEGC) : ± .6 Operating Temperature (Max) : 600 DEGC  [1112 DEGF ] Operating Temperature Range : -50 - 600 DEGC  [-58 - 1112 DEGF ] T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Open End Dimensions Body Height : 1.1 MM  [.043 INCH ] Body Length : 5 MM  [.197 INCH ] Body Width : 2 MM  [.078 INCH ] Wire Diameter : .25 MM  [.009 INCH ] Mechanical Attachment Wire Length : 10 MM  [.393 INCH ] Other Tolerance Class : Class C / F0.6 Wire Count : 2 Product Type Features Element Material : Platinum Element Type : Ceramic Lead Wire Style : Ni/Au RTD Element Type : Platinum Thin Film Temperature Element Wire/Cladding Type : Ni/Au Usage Conditions Accuracy (at T_ref) (DEGC) : ± .6 Operating Temperature (Max) : 600 DEGC  [1112 DEGF ] Operating Temperature Range : -50 - 600 DEGC  [-58 - 1112 DEGF ] T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Sensor Elements - NB-PTCO-013 - TE Connectivity
Berwyn, PA, United States
RTD Sensor Elements
NB-PTCO-013
RTD Sensor Elements NB-PTCO-013
Configuration Features Electrical Connection : Open End Dimensions Body Height : 1.1 MM  [.043 INCH ] Body Length : 5 MM  [.197 INCH ] Body Width : 2 MM  [.078 INCH ] Wire Diameter : .25 MM  [.009 INCH ] Mechanical Attachment Wire Length : 10 MM  [.393 INCH ] Other Tolerance Class : Class C / F0.6 Wire Count : 2 Product Type Features Element Material : Platinum Element Type : Ceramic Lead Wire Style : Ni/Au RTD Element Type : Platinum Thin Film Temperature Element Wire/Cladding Type : Ni/Au Usage Conditions Accuracy (at T_ref) (DEGC) : ± .6 Operating Temperature (Max) : 600 DEGC  [1112 DEGF ] Operating Temperature Range : -50 - 600 DEGC  [-58 - 1112 DEGF ] T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850

Configuration Features


  • Electrical Connection : Open End

Dimensions


  • Body Height : 1.1 MM  [.043 INCH ]
  • Body Length : 5 MM  [.197 INCH ]
  • Body Width : 2 MM  [.078 INCH ]
  • Wire Diameter : .25 MM  [.009 INCH ]

Mechanical Attachment


  • Wire Length : 10 MM  [.393 INCH ]

Other


  • Tolerance Class : Class C / F0.6
  • Wire Count : 2

Product Type Features


  • Element Material : Platinum
  • Element Type : Ceramic
  • Lead Wire Style : Ni/Au
  • RTD Element Type : Platinum Thin Film Temperature Element
  • Wire/Cladding Type : Ni/Au

Usage Conditions


  • Accuracy (at T_ref) (DEGC) : ± .6
  • Operating Temperature (Max) : 600 DEGC  [1112 DEGF ]
  • Operating Temperature Range : -50 - 600 DEGC  [-58 - 1112 DEGF ]
  • T1 and T2 for TCR (DEGC) : 0 and +100
  • TCR at (T1 and T2) (PPMC) : 3850
Buy Now Datasheet
RTD (Resistance Temperature Detector) - 223-NB-PTCO-013-ND - DigiKey
Thief River Falls, MN, United States
RTD (Resistance Temperature Detector)
223-NB-PTCO-013-ND
RTD (Resistance Temperature Detector) 223-NB-PTCO-013-ND
PT100, 2.0X5.0, CLASS C, PTFD101

PT100, 2.0X5.0, CLASS C, PTFD101

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Resistive Temperature Devices (RTD) Elements Resistive Temperature Devices (RTD) Elements
Product Number NB-PTCO-013 223-NB-PTCO-013-ND
Product Name RTD Sensor Elements RTD (Resistance Temperature Detector)
Operating Temperature 1112 F (600 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Sensor Elements - NB-PTCO-155 - TE Connectivity
Specs
Operating Temperature 392 F (200 C)
Accuracy 0.1000 ±% Full Scale
Technology Thin Film; (Platinum)
View Details
2 suppliers
RTD Sensor Elements - NB-PTCO-186 - TE Connectivity
Specs
Operating Temperature 572 F (300 C)
Accuracy 0.3000 ±% Full Scale
Technology Thin Film; (Platinum)
View Details
2 suppliers