The 3100 Series consists of a single pole, single throw switch activated by a snap-action bimetal disc. Temperature calibrations are pre-set at the factory and each unit is 100% thermally and mechanically inspected. It is available to open or close on temperature rise. The case is laser welded to form a hermetically-sealed steel housing with a glass-to-metal seal at the terminal junction. It is manufactured and tested to meet or exceed critical commercial and industrial specifications.
The 3100 series from Honeywell consist of a single pole, single throw switch activated by a snap action bimetal disc. Temperature calibrations are pre-set at the factory and each unit is 100% thermally and mechanically inspected. It is manufactured and tested to meet or exceed critical commercial and industrial specifications.
Hermetically sealed steel housing. Tight Tolerances. Tight differentials. It is available to open or close on temperature rise. Potential Applications: Computers, medical electronics, power supplies, industrial controls, test equipment and infotech
Minimum Temperature = -29°C
Maximum Temperature = +260°C
Opening Temperature = +21.1°C
Closing Temperature = +10°C
Thermostat Type = Bi-Metallic
Switch Configuration = SPST
Contact Rating = 3 A
Contact Voltage Rating = 120 V ac
Terminal Type = Screw
Honeywell Sensing & IoT | RS Components, Ltd. | |
---|---|---|
Product Category | Thermostats | Thermostats |
Product Number | 3100U 00031434 | 8213421 |
Product Name | 3100 Series Hermetic Thermostats | |
Switch Type | Bi-Metal | Bi-Metal |