Honeywell Sensing & IoT Motion & Position Sensors 3040AN30

Description
Transportation & Industrial Speed
Request a Quote Datasheet
Description
Transportation & Industrial Speed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion & Position Sensors - 3040AN30 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Motion & Position Sensors
3040AN30
Motion & Position Sensors 3040AN30
Transportation & Industrial Speed

Transportation & Industrial Speed

Buy Now
Position, Proximity, Speed (Modules) - 480-3267-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
480-3267-ND
Position, Proximity, Speed (Modules) 480-3267-ND
Magnetic VRS (Passive) Ferrous Metals, Gear Tooth Sine Wave Connector Barrel, Stainless Steel

Magnetic VRS (Passive) Ferrous Metals, Gear Tooth Sine Wave Connector Barrel, Stainless Steel

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Linear Position Sensors Linear Position Sensors
Product Number 3040AN30 480-3267-ND
Product Name Motion & Position Sensors Position, Proximity, Speed (Modules)
Operating Temperature -67 to 248 F (-55 to 120 C)
Unlock Full Specs
to access all available technical data

Similar Products

Position, Proximity, Speed (Modules) - Industrial - 620-ATS19580LSNBTN-FSNHPO-ADKR-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details