Honeywell Sensing & IoT Microswitch, Plunger, 2No/2Nc, 10A 250V; Microswitch Type Honeywell 2D64

Description
MICROSWITCH, PLUNGER, 2NO/2NC, 10A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Plunger; Contact Configuration:-; Switch Terminals:-; Contact Current Max:10A; Contact Voltage DC Nom:30VDC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, PLUNGER, 2NO/2NC, 10A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Plunger; Contact Configuration:-; Switch Terminals:-; Contact Current Max:10A; Contact Voltage DC Nom:30VDC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Plunger, 2No/2Nc, 10A 250V; Microswitch Type Honeywell - 39B5836 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Plunger, 2No/2Nc, 10A 250V; Microswitch Type Honeywell
39B5836
Microswitch, Plunger, 2No/2Nc, 10A 250V; Microswitch Type Honeywell 39B5836
MICROSWITCH, PLUNGER, 2NO/2NC, 10A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Plunger; Contact Configuration:-; Switch Terminals:-; Contact Current Max:10A; Contact Voltage DC Nom:30VDC; Product Range:- RoHS Compliant: Yes

MICROSWITCH, PLUNGER, 2NO/2NC, 10A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Plunger; Contact Configuration:-; Switch Terminals:-; Contact Current Max:10A; Contact Voltage DC Nom:30VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site
Basic / Snap Action Switches - 2D64 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Basic / Snap Action Switches
2D64
Basic / Snap Action Switches 2D64
Basic / Snap Action Switches Unsealed OI/2D

Basic / Snap Action Switches Unsealed OI/2D

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 39B5836 2D64
Product Name Microswitch, Plunger, 2No/2Nc, 10A 250V; Microswitch Type Honeywell Basic / Snap Action Switches
Standards and Certifications RoHS RoHS
Configuration Normally Open (NO); Normally Closed (NC)
Maximum Current 10 amps
Maximum DC Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1008349 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action, Limit Switches - Z13011-ND - DigiKey
Specs
Features Dustproof
Standards and Certifications RoHS
Operating Temp -4 to 149 F (-20 to 65 C)
View Details
2 suppliers