The 24PC Series miniature pressure sensors provide reliable gage pressure sensing performance in a compact package. The sensor features a proven sensing technology that utilizes a specialized piezoresistive micro-machined sensing element. The low power, non-amplified, non-compensated Wheatstone bridge circuit design provides inherently stable mV outputs over 0.5 psi through 250 psi sensing ranges.
| Honeywell Sensing & IoT | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 24PCBFB6G |
| Product Name | 24PC Series, uncompensated/unamplified, gage, 0 psi to 5 psi, 1x4 SIP 15,2 mm [0.60 in] long, barbed port |
| Device Category | Sensor |
| Sensor Technology | Semiconductor Piezoresistive |
| Measurement Type | Absolute; Gauge |
| Media | Liquid; Gas |