Honeywell Sensing & IoT TP Series Rocker Switch, 1 pole, 3 position, Screw terminal, Above Panel Mounting 1TP7-7

Description
MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.
Request a Quote Datasheet
Description
MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TP Series Rocker Switch, 1 pole, 3 position, Screw terminal, Above Panel Mounting - 1TP7-7 - Honeywell Sensing & IoT
Fort Mill, SC, United States
TP Series Rocker Switch, 1 pole, 3 position, Screw terminal, Above Panel Mounting
1TP7-7
TP Series Rocker Switch, 1 pole, 3 position, Screw terminal, Above Panel Mounting 1TP7-7
MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.

MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.

Supplier's Site Datasheet
Rocker & Toggle Switches - 1TP7-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
1TP7-7
Rocker & Toggle Switches 1TP7-7
Rocker Switch

Rocker Switch

Buy Now
Switches - Rocker Switches - 1TP7-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Rocker Switches
1TP7-7
Switches - Rocker Switches 1TP7-7
SWITCH ROCKER SPDT 10A 125V

SWITCH ROCKER SPDT 10A 125V

Supplier's Site
SWITCH, ROCKER, 1 POLE, 3 POSITION, SCREW TERMINAL, ABOVE PANEL MOUNTING - 70118995 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCH, ROCKER, 1 POLE, 3 POSITION, SCREW TERMINAL, ABOVE PANEL MOUNTING
70118995
SWITCH, ROCKER, 1 POLE, 3 POSITION, SCREW TERMINAL, ABOVE PANEL MOUNTING 70118995
SWITCH, ROCKER, 1 POLE, 3 POSITION, SCREW TERMINAL, ABOVE PANEL MOUNTING

SWITCH, ROCKER, 1 POLE, 3 POSITION, SCREW TERMINAL, ABOVE PANEL MOUNTING

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1TP7-7 1TP7-7 1TP7-7 70118995
Product Name TP Series Rocker Switch, 1 pole, 3 position, Screw terminal, Above Panel Mounting Rocker & Toggle Switches Switches - Rocker Switches SWITCH, ROCKER, 1 POLE, 3 POSITION, SCREW TERMINAL, ABOVE PANEL MOUNTING
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Screw Terminals Screw Terminals; Screw Terminal
Current Rating 0.5000 to 15 amps 10 amps
AC Voltage Rating 0.5000 to 277 volts 125 volts
DC Voltage Rating 0.5000 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
Forward / Neutral / Reverse Hall Effect Rocker - HFNR - OTTO Controls
Specs
Features Illuminated; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 3.00E6
View Details