MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.
SWITCH ROCKER SPST 15A 125V
SWITCH ROCKER SPST 15A 125V
Honeywell Sensing & IoT | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
---|---|---|---|
Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
Product Number | 1TP1-21 | 1TP1-21 | 384-1TP1-21 |
Product Name | TP Series Rocker Switch, 1 pole, 3 position, Screw terminal, Flush Panel Mounting | Switches - Rocker Switches | SWITCH ROCKER SPST 15A 125V |
Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw |
Terminal Type | Screw Terminals | Screw Terminals; Screw Terminal | |
Current Rating | 0.5000 to 20 amps | 15 amps | |
AC Voltage Rating | 0.5000 to 277 volts | 125 volts | |
DC Voltage Rating | 0.5000 to 28 volts |