TE Connectivity Rocker Switches 3-6437630-2

Description
Body Features Actuator Color : Black Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On On Panel Cutout Size : 13 x 15.9 MM  [.511 x .62 INCH ] Contact Features Contact Current Rating (AMP) : 6 Switch Contact Plating Material : Silver Electrical Characteristics Operating Voltage Range (VAC) : 125, 250 Housing Features Process Sealed : No Mechanical Attachment Product Mount Type : Panel Product Type Features Actuator Style : Paddle Actuator Type : Top Switch Connection Type : Lead Wire - Hooking Type Switch Type : Power
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On On Panel Cutout Size : 13 x 15.9 MM  [.511 x .62 INCH ] Contact Features Contact Current Rating (AMP) : 6 Switch Contact Plating Material : Silver Electrical Characteristics Operating Voltage Range (VAC) : 125, 250 Housing Features Process Sealed : No Mechanical Attachment Product Mount Type : Panel Product Type Features Actuator Style : Paddle Actuator Type : Top Switch Connection Type : Lead Wire - Hooking Type Switch Type : Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 3-6437630-2 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
3-6437630-2
Rocker Switches 3-6437630-2
Body Features Actuator Color : Black Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On On Panel Cutout Size : 13 x 15.9 MM  [.511 x .62 INCH ] Contact Features Contact Current Rating (AMP) : 6 Switch Contact Plating Material : Silver Electrical Characteristics Operating Voltage Range (VAC) : 125, 250 Housing Features Process Sealed : No Mechanical Attachment Product Mount Type : Panel Product Type Features Actuator Style : Paddle Actuator Type : Top Switch Connection Type : Lead Wire - Hooking Type Switch Type : Power

Body Features


  • Actuator Color : Black
  • Case Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Indicator/Imprint Legend : None
  • Operating Function : On On
  • Panel Cutout Size : 13 x 15.9 MM  [.511 x .62 INCH ]

Contact Features


  • Contact Current Rating (AMP) : 6
  • Switch Contact Plating Material : Silver

Electrical Characteristics


  • Operating Voltage Range (VAC) : 125, 250

Housing Features


  • Process Sealed : No

Mechanical Attachment


  • Product Mount Type : Panel

Product Type Features


  • Actuator Style : Paddle
  • Actuator Type : Top
  • Switch Connection Type : Lead Wire - Hooking Type
  • Switch Type : Power
Buy Now
Rocker Switches - 450-1938-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
450-1938-ND
Rocker Switches 450-1938-ND
Rocker Switch SPDT 6A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPDT 6A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
3-6437630-2
Switches - Rocker Switches 3-6437630-2
SWITCH ROCKER SPDT 6A 125V

SWITCH ROCKER SPDT 6A 125V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 3-6437630-2 450-1938-ND 3-6437630-2
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches
Rocker Actuator Paddle Paddle Paddle; Paddle
Switch Function Maintained Maintained
Momentary Contact Switch Function On On On-On
Terminal Type Lead Wire - Hooking Type Solder Terminals Solder Terminals; Solder Lug
Standards / Compliances RoHS CSA Certified; UL Listed CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Curved)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
Rocker Switches - 4-1437595-1 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On None On
Pole & Throw Specifications Single Pole, Double Throw
View Details
2 suppliers
Specs
Rocker Actuator Concave (Standard V)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-On
View Details
Specs
Rocker Actuator Concave (Standard V)
Switch Function Momentary
Momentary Contact Switch Function On-Mom
View Details