Honeywell Sensing & IoT Position, Proximity, Speed (Modules) 1GT105DC

Description
Magnetic Open Collector Wire Leads Barrel (Plastic Housed), Wire Leads
Request a Quote Datasheet
Description
Magnetic Open Collector Wire Leads Barrel (Plastic Housed), Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - 480-4057-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
480-4057-ND
Position, Proximity, Speed (Modules) 480-4057-ND
Magnetic Open Collector Wire Leads Barrel (Plastic Housed), Wire Leads

Magnetic Open Collector Wire Leads Barrel (Plastic Housed), Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 480-4057-ND
Product Name Position, Proximity, Speed (Modules)
Operating Temperature -40 to 302 F (-40 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
DCWH Submersible DC to DC LVDT Displacement Transducer - DCWH4000 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 3.94 inch (100 mm)
View Details
Linear Rod Type - TEX Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 11.81 inch (10 to 300 mm)
Output Voltage
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details