Honeywell Test & Measurement Torque Sensor 1604-500

Description
A line of rotary transformer torque sensors often ideal for test installations running long-term durability testing. Non-contact nature of the signal transfer virtually eliminates the need for maintenance. High overload protection with high signal output helps prevent potential damage to the sensor. Carrier frequency excitation provides increased signal/noise immunity. Capacity range from 50 in-lb to 100000 in-lb for shaft mounting configurations.
Datasheet
Description
A line of rotary transformer torque sensors often ideal for test installations running long-term durability testing. Non-contact nature of the signal transfer virtually eliminates the need for maintenance. High overload protection with high signal output helps prevent potential damage to the sensor. Carrier frequency excitation provides increased signal/noise immunity. Capacity range from 50 in-lb to 100000 in-lb for shaft mounting configurations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Sensor - 1604-500 - Honeywell Test & Measurement
Columbus, OH, United States
Torque Sensor
1604-500
Torque Sensor 1604-500
A line of rotary transformer torque sensors often ideal for test installations running long-term durability testing. Non-contact nature of the signal transfer virtually eliminates the need for maintenance. High overload protection with high signal output helps prevent potential damage to the sensor. Carrier frequency excitation provides increased signal/noise immunity. Capacity range from 50 in-lb to 100000 in-lb for shaft mounting configurations.

A line of rotary transformer torque sensors often ideal for test installations running long-term durability testing. Non-contact nature of the signal transfer virtually eliminates the need for maintenance. High overload protection with high signal output helps prevent potential damage to the sensor. Carrier frequency excitation provides increased signal/noise immunity. Capacity range from 50 in-lb to 100000 in-lb for shaft mounting configurations.

Supplier's Site Datasheet

Technical Specifications

  Honeywell Test & Measurement
Product Category Torque Sensors
Product Number 1604-500
Product Name Torque Sensor
Torque 500 In-lbs (577 kg-cm)
Accuracy 0.1500 ±% Full Scale
Electrical Output Voltage
Features Temperature Compensation
Unlock Full Specs
to access all available technical data

Similar Products

MR52-12 - Torque sensor, 12 lbFin / 1 lbFft / 192 ozFin / 135 Ncm / 1.35 Nm - MR52-12 - Mark-10 Corporation
Specs
Torque 11.95 In-lbs (13.78 kg-cm)
Category of Device Element/Chip
View Details
Socket Wrench Torque Sensor, Reaction Type - SWS Series - Transducer Techniques, LLC
Specs
Torque 10 to 1000 In-lbs (11.53 to 1153 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Static Torque Sensor - X-ST32-H28-A - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 8.85 to 88.5 In-lbs (10.2 to 102 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Torque flange T40Lite/500NM - 1-T40LITE/500NM - Hottinger Brüel & Kjær A/S
Specs
Torque 4425 In-lbs (5103 kg-cm)
Accuracy 0.0800 ±% Full Scale
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details