Honeywell Sensing & IoT Pressure Sensor; Operating Pressure Max Honeywell 142PC30D

Description
PRESSURE SENSOR; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:8VDC; Port Style:Straight; Supply Current:8mA; Product Range:140PC Series; Connection Size:1.5" RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:8VDC; Port Style:Straight; Supply Current:8mA; Product Range:140PC Series; Connection Size:1.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor; Operating Pressure Max Honeywell - 20M8998 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor; Operating Pressure Max Honeywell
20M8998
Pressure Sensor; Operating Pressure Max Honeywell 20M8998
PRESSURE SENSOR; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:8VDC; Port Style:Straight; Supply Current:8mA; Product Range:140PC Series; Connection Size:1.5" RoHS Compliant: Yes

PRESSURE SENSOR; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:8VDC; Port Style:Straight; Supply Current:8mA; Product Range:140PC Series; Connection Size:1.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 20M8998
Product Name Pressure Sensor; Operating Pressure Max Honeywell
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Board Mount Pressure Sensors - 1011435-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0500 psi (0.0352 m H2O)
View Details
Differential Pressure Switch - Delta-Pro ™ 24 Series - United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
Pressure sensors & Load sensors - Pressure sensors - AP2 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
View Details