Hammond Manufacturing Company Inc. Electrical - Climate Control - Temperature Controls and Accessories PQF200

Description
PQF Premium Quick Filter Quick, easy installation & filter replacement Remove and replace with new filter in seconds Suitable for use on any air-inlet opening on any type of equipment. Externally mounted using magnetic strips (included) Note magnet not compatible with stainless steel or non-metallic - requires alternate mounting Flame retardant material is 40g/m² and 0.29mm thick. Filters out particulates (from 145 to 60µm) and oily mist from an air inlet For pre-filtering, PQF does not provide IP or NEMA Type Rating. Each size is sold in roll of 60 tear-able square sheets: 200mm (8”), 300mm (12”) and 400mm (16”) Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part numbers with stars are new sizes or packaging configurations. Part Number - Sheet Size PQF200 - 200x200mm (8x8") - 60 sheets/roll PQF300 - 300x300mm (12x12") - 60 sheets/roll PQF400 - 400x400mm (16x16") - 60 sheets/roll
Request a Quote
Description
PQF Premium Quick Filter Quick, easy installation & filter replacement Remove and replace with new filter in seconds Suitable for use on any air-inlet opening on any type of equipment. Externally mounted using magnetic strips (included) Note magnet not compatible with stainless steel or non-metallic - requires alternate mounting Flame retardant material is 40g/m² and 0.29mm thick. Filters out particulates (from 145 to 60µm) and oily mist from an air inlet For pre-filtering, PQF does not provide IP or NEMA Type Rating. Each size is sold in roll of 60 tear-able square sheets: 200mm (8”), 300mm (12”) and 400mm (16”) Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part numbers with stars are new sizes or packaging configurations. Part Number - Sheet Size PQF200 - 200x200mm (8x8") - 60 sheets/roll PQF300 - 300x300mm (12x12") - 60 sheets/roll PQF400 - 400x400mm (16x16") - 60 sheets/roll
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Climate Control - Temperature Controls and Accessories - PQF200 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Climate Control - Temperature Controls and Accessories
PQF200
Electrical - Climate Control - Temperature Controls and Accessories PQF200
PQF Premium Quick Filter Quick, easy installation & filter replacement Remove and replace with new filter in seconds Suitable for use on any air-inlet opening on any type of equipment. Externally mounted using magnetic strips (included) Note magnet not compatible with stainless steel or non-metallic - requires alternate mounting Flame retardant material is 40g/m² and 0.29mm thick. Filters out particulates (from 145 to 60µm) and oily mist from an air inlet For pre-filtering, PQF does not provide IP or NEMA Type Rating. Each size is sold in roll of 60 tear-able square sheets: 200mm (8”), 300mm (12”) and 400mm (16”) Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part numbers with stars are new sizes or packaging configurations. Part Number - Sheet Size PQF200 - 200x200mm (8x8") - 60 sheets/roll PQF300 - 300x300mm (12x12") - 60 sheets/roll PQF400 - 400x400mm (16x16") - 60 sheets/roll

PQF Premium Quick Filter

  • Quick, easy installation & filter replacement
  • Remove and replace with new filter in seconds
  • Suitable for use on any air-inlet opening on any type of equipment.
  • Externally mounted using magnetic strips (included)
    • Note magnet not compatible with stainless steel or non-metallic - requires alternate mounting
  • Flame retardant material is 40g/m² and 0.29mm thick.
  • Filters out particulates (from 145 to 60µm) and oily mist from an air inlet
    • For pre-filtering, PQF does not provide IP or NEMA Type Rating.
  • Each size is sold in roll of 60 tear-able square sheets: 200mm (8”), 300mm (12”) and 400mm (16”)

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Part numbers with stars are new sizes or packaging configurations.


Part Number - Sheet Size
PQF200 - 200x200mm (8x8") - 60 sheets/roll
PQF300 - 300x300mm (12x12") - 60 sheets/roll
PQF400 - 400x400mm (16x16") - 60 sheets/roll

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Temperature Controllers
Product Number PQF200
Product Name Electrical - Climate Control - Temperature Controls and Accessories
Unlock Full Specs
to access all available technical data

Similar Products