Holzberg Communications, Inc. Single Window Display Multi Format ANI Decoder Cimarron Technologies C Plus II

Description
Single window display with a review of last 20 messages. Features MDC-1200, FleetSync, DTMF, and GE-Star compatible 8 large 0.7" high bright LED matrices Stores last 20 ID's in memory Energency Acknowledgement Unique Man-down and Emergency display Programmable RS-232 Serial Output Enable/Disable, Call Alert, Microphone Monitor & Select Call features available DSP control for fast, reliable decodes Trunked or Conventional system compatible Real Time clock for time and date stamp "Enunciate" function allows for unique tone sounds when specific ID's are received Taxi bid mode that holds the first received ID in the main display until the display is reset 8 Character DTMF decode with staus bit at end or beginning Customizable message naming Two open collector outputs for external alarms, auto dialers, etc. Programming software and tests built into the unit 100 to 240 VAC power supply included 3-year warranty Optional Features Alias: 4000 ID table allows a 27 alpha-numeric character output. Encode with Ambush: Compatible with MDC-1200, GE-STAR, and FleetSync. Will allow long and short call alerts, Radio Check, Microphone Monitor, Voice Select Call, Radio Enable and Disable, Call Cancel, and some status reporting. Authorize: Permits the user to program a list of authorized ID's into a table. The C Plus will then respond only to those ID's. 2 or 3 Format Decode: A standard C Plus is user selectable for format. With 2 or 3 format option, the C Plus can be programmed to decode more of the listed formats. Tone Remote: 125 ms tone burst of 2175 Hz followed by function tone. Programming cable: 6 foot RJ-11 to 9 pin serial cable Rack mount kit: 19" single or dual Handheld terminal: Can initiate outbound messages DC power supply: 12 VDC conversion available Technical Specifications Data Input: Single ended 30 mV to 12Vpp; Balanced 600 Ohms: -30 to +10dBm; Hi Z: -36 to +4dBm Data Output: Single ended 600 Ohms: to 14 Vpp; Balanced 600 Ohms: to +10dBm; Power Requirements: 5 VDC +5% at 2 amps Dimensions: 8" x 6.25" x 3" (20 x 16 x 7.6 cm). Weight: 1 lbs 14 oz (4.13 kg) including external power supply. Sounder: Audible 3400 Hz 80 dB(A) at 2 feet. Programmable. Rear Connector: Two separately removable screw terminal strips.
Description
Single window display with a review of last 20 messages. Features MDC-1200, FleetSync, DTMF, and GE-Star compatible 8 large 0.7" high bright LED matrices Stores last 20 ID's in memory Energency Acknowledgement Unique Man-down and Emergency display Programmable RS-232 Serial Output Enable/Disable, Call Alert, Microphone Monitor & Select Call features available DSP control for fast, reliable decodes Trunked or Conventional system compatible Real Time clock for time and date stamp "Enunciate" function allows for unique tone sounds when specific ID's are received Taxi bid mode that holds the first received ID in the main display until the display is reset 8 Character DTMF decode with staus bit at end or beginning Customizable message naming Two open collector outputs for external alarms, auto dialers, etc. Programming software and tests built into the unit 100 to 240 VAC power supply included 3-year warranty Optional Features Alias: 4000 ID table allows a 27 alpha-numeric character output. Encode with Ambush: Compatible with MDC-1200, GE-STAR, and FleetSync. Will allow long and short call alerts, Radio Check, Microphone Monitor, Voice Select Call, Radio Enable and Disable, Call Cancel, and some status reporting. Authorize: Permits the user to program a list of authorized ID's into a table. The C Plus will then respond only to those ID's. 2 or 3 Format Decode: A standard C Plus is user selectable for format. With 2 or 3 format option, the C Plus can be programmed to decode more of the listed formats. Tone Remote: 125 ms tone burst of 2175 Hz followed by function tone. Programming cable: 6 foot RJ-11 to 9 pin serial cable Rack mount kit: 19" single or dual Handheld terminal: Can initiate outbound messages DC power supply: 12 VDC conversion available Technical Specifications Data Input: Single ended 30 mV to 12Vpp; Balanced 600 Ohms: -30 to +10dBm; Hi Z: -36 to +4dBm Data Output: Single ended 600 Ohms: to 14 Vpp; Balanced 600 Ohms: to +10dBm; Power Requirements: 5 VDC +5% at 2 amps Dimensions: 8" x 6.25" x 3" (20 x 16 x 7.6 cm). Weight: 1 lbs 14 oz (4.13 kg) including external power supply. Sounder: Audible 3400 Hz 80 dB(A) at 2 feet. Programmable. Rear Connector: Two separately removable screw terminal strips.

Suppliers

Company
Product
Description
Supplier Links
Single Window Display Multi Format ANI Decoder - Cimarron Technologies C Plus II - Holzberg Communications, Inc.
Totowa, NJ, USA
Single Window Display Multi Format ANI Decoder
Cimarron Technologies C Plus II
Single Window Display Multi Format ANI Decoder Cimarron Technologies C Plus II
Single window display with a review of last 20 messages. Features MDC-1200, FleetSync, DTMF, and GE-Star compatible 8 large 0.7" high bright LED matrices Stores last 20 ID's in memory Energency Acknowledgement Unique Man-down and Emergency display Programmable RS-232 Serial Output Enable/Disable, Call Alert, Microphone Monitor & Select Call features available DSP control for fast, reliable decodes Trunked or Conventional system compatible Real Time clock for time and date stamp "Enunciate" function allows for unique tone sounds when specific ID's are received Taxi bid mode that holds the first received ID in the main display until the display is reset 8 Character DTMF decode with staus bit at end or beginning Customizable message naming Two open collector outputs for external alarms, auto dialers, etc. Programming software and tests built into the unit 100 to 240 VAC power supply included 3-year warranty Optional Features Alias: 4000 ID table allows a 27 alpha-numeric character output. Encode with Ambush: Compatible with MDC-1200, GE-STAR, and FleetSync. Will allow long and short call alerts, Radio Check, Microphone Monitor, Voice Select Call, Radio Enable and Disable, Call Cancel, and some status reporting. Authorize: Permits the user to program a list of authorized ID's into a table. The C Plus will then respond only to those ID's. 2 or 3 Format Decode: A standard C Plus is user selectable for format. With 2 or 3 format option, the C Plus can be programmed to decode more of the listed formats. Tone Remote: 125 ms tone burst of 2175 Hz followed by function tone. Programming cable: 6 foot RJ-11 to 9 pin serial cable Rack mount kit: 19" single or dual Handheld terminal: Can initiate outbound messages DC power supply: 12 VDC conversion available Technical Specifications Data Input: Single ended 30 mV to 12Vpp; Balanced 600 Ohms: -30 to +10dBm; Hi Z: -36 to +4dBm Data Output: Single ended 600 Ohms: to 14 Vpp; Balanced 600 Ohms: to +10dBm; Power Requirements: 5 VDC +5% at 2 amps Dimensions: 8" x 6.25" x 3" (20 x 16 x 7.6 cm). Weight: 1 lbs 14 oz (4.13 kg) including external power supply. Sounder: Audible 3400 Hz 80 dB(A) at 2 feet. Programmable. Rear Connector: Two separately removable screw terminal strips.

Single window display with a review of last 20 messages.

Features

  • MDC-1200, FleetSync, DTMF, and GE-Star compatible
  • 8 large 0.7" high bright LED matrices
  • Stores last 20 ID's in memory
  • Energency Acknowledgement
  • Unique Man-down and Emergency display
  • Programmable RS-232 Serial Output
  • Enable/Disable, Call Alert, Microphone Monitor &
    Select Call features available
  • DSP control for fast, reliable decodes
  • Trunked or Conventional system compatible
  • Real Time clock for time and date stamp
  • "Enunciate" function allows for unique tone sounds
    when specific ID's are received
  • Taxi bid mode that holds the first received ID
    in the main display until the display is reset
  • 8 Character DTMF decode with staus bit at end or beginning
  • Customizable message naming
  • Two open collector outputs for external alarms, auto dialers, etc.
  • Programming software and tests built into the unit
  • 100 to 240 VAC power supply included
  • 3-year warranty

Optional Features

  • Alias: 4000 ID table allows a 27 alpha-numeric character output.
  • Encode with Ambush: Compatible with MDC-1200, GE-STAR, and FleetSync. Will allow long and short call alerts, Radio Check, Microphone Monitor, Voice Select Call, Radio Enable and Disable, Call Cancel, and some status reporting.
  • Authorize: Permits the user to program a list of authorized ID's into a table. The C Plus will then respond only to those ID's.
  • 2 or 3 Format Decode: A standard C Plus is user selectable for format. With 2 or 3 format option, the C Plus can be programmed to decode more of the listed formats.
  • Tone Remote: 125 ms tone burst of 2175 Hz followed by function tone.
  • Programming cable: 6 foot RJ-11 to 9 pin serial cable
  • Rack mount kit: 19" single or dual
  • Handheld terminal: Can initiate outbound messages
  • DC power supply: 12 VDC conversion available

Technical Specifications

  • Data Input: Single ended 30 mV to 12Vpp;
    Balanced 600 Ohms: -30 to +10dBm;
    Hi Z: -36 to +4dBm
  • Data Output: Single ended 600 Ohms: to 14 Vpp;
    Balanced 600 Ohms: to +10dBm;
  • Power Requirements: 5 VDC +5% at 2 amps
  • Dimensions: 8" x 6.25" x 3" (20 x 16 x 7.6 cm).
  • Weight: 1 lbs 14 oz (4.13 kg) including external power supply.
  • Sounder: Audible 3400 Hz 80 dB(A) at 2 feet. Programmable.
  • Rear Connector: Two separately removable screw terminal strips.
Supplier's Site

Technical Specifications

  Holzberg Communications, Inc.
Product Category RF Repeaters
Product Number Cimarron Technologies C Plus II
Product Name Single Window Display Multi Format ANI Decoder
Unlock Full Specs
to access all available technical data

Similar Products

RF Heavy Repeater -  - ACE Antenna Company
ACE Antenna Company
Specs
Package Type Connectorized
View Details
378 to 512 MHz Radio (LMR) Repeater System - IDAS-340/LMR - Microwave Photonic Systems, Inc.
Specs
Frequency 378 to 512 MHz
Maximum Gain 80 dB
Output Power 0.5012 to 5.01 watts
View Details
Wireless Repeater - RF RxT EN868-230VAC - steute
Specs
Frequency 868 MHz
Package Type Module
View Details
CoaXPress, CoaXPress 2.0 - EQCO125X40 - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Package Type Surface Mount; ['QFN']
View Details