Holy Stone Enterprise Co., Ltd. Ceramic Capacitors C1206N221J631T

Description
CAP CER 220PF 630V C0G/NP0 1206
Request a Quote Datasheet
Description
CAP CER 220PF 630V C0G/NP0 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4587-C1206N221J631TTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4587-C1206N221J631TTR-ND
Ceramic Capacitors 4587-C1206N221J631TTR-ND
CAP CER 220PF 630V C0G/NP0 1206

CAP CER 220PF 630V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 4587-C1206N221J631TCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4587-C1206N221J631TCT-ND
Ceramic Capacitors 4587-C1206N221J631TCT-ND
CAP CER 220PF 630V C0G/NP0 1206

CAP CER 220PF 630V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 4587-C1206N221J631TDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4587-C1206N221J631TDKR-ND
Ceramic Capacitors 4587-C1206N221J631TDKR-ND
CAP CER 220PF 630V C0G/NP0 1206

CAP CER 220PF 630V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - C1206N221J631T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206N221J631T
Ceramic Capacitors C1206N221J631T
CAP CER 220PF 630V COG/NPO 1206

CAP CER 220PF 630V COG/NPO 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4587-C1206N221J631TTR-ND 4587-C1206N221J631TDKR-ND C1206N221J631T
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 630 volts 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details