USB/PS2 KB INTERFACE, WIN 2K, 40-DIP; USB IC Type:USB+PS2 Keyboard Encoder; USB Standard:USB 1.1; Supply Voltage Min:4.4V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:40Pins; Data Rate:-; No. of Ports:1 Port; MSL:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 53M7846 |
| Product Name | Usb/ps2 Kb Interface, Win 2K, 40-Dip; Usb Ic Type Holtek |
| Technology | USB |