Holt Integrated Circuits, Inc. Interface - Interface - Drivers, Receivers, Transceivers - HI-8586PSI HI-8586PSI

Description
Manufacturer: Holt Integrated Circuits Inc. Win Source Part Number: 1180570-HI-8586PSI Packaging: Tube Type: Driver Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: ±12 V ~ 15 V Protocol: ARINC429 Number of Drivers/Receivers: 2/0 Family Name: HI-8586 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.holtic.com Manufacturer Package: 8-ESOIC Alternative Parts (Cross-Reference): HI-8586PSIF; HI-8586PST; HI-8586PSM; Introduction Date: February 05, 2003 Country of Origin: India ,Thailand Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Holt Integrated Circuits Inc. Win Source Part Number: 1180570-HI-8586PSI Packaging: Tube Type: Driver Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: ±12 V ~ 15 V Protocol: ARINC429 Number of Drivers/Receivers: 2/0 Family Name: HI-8586 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.holtic.com Manufacturer Package: 8-ESOIC Alternative Parts (Cross-Reference): HI-8586PSIF; HI-8586PST; HI-8586PSM; Introduction Date: February 05, 2003 Country of Origin: India ,Thailand Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - HI-8586PSI - 1180570-HI-8586PSI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - HI-8586PSI
1180570-HI-8586PSI
Interface - Interface - Drivers, Receivers, Transceivers - HI-8586PSI 1180570-HI-8586PSI
Manufacturer: Holt Integrated Circuits Inc. Win Source Part Number: 1180570-HI-8586PSI Packaging: Tube Type: Driver Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: ±12 V ~ 15 V Protocol: ARINC429 Number of Drivers/Receivers: 2/0 Family Name: HI-8586 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.holtic.com Manufacturer Package: 8-ESOIC Alternative Parts (Cross-Reference): HI-8586PSIF; HI-8586PST; HI-8586PSM; Introduction Date: February 05, 2003 Country of Origin: India ,Thailand Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Holt Integrated Circuits Inc.
Win Source Part Number: 1180570-HI-8586PSI
Packaging: Tube
Type: Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: ±12 V ~ 15 V
Protocol: ARINC429
Number of Drivers/Receivers: 2/0
Family Name: HI-8586
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.holtic.com
Manufacturer Package: 8-ESOIC
Alternative Parts (Cross-Reference): HI-8586PSIF; HI-8586PST; HI-8586PSM;
Introduction Date: February 05, 2003
Country of Origin: India ,Thailand
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Interface Transceiver IC
710-HI-8586PSI
Interface Transceiver IC 710-HI-8586PSI
IC DRIVER 2/0 8ESOIC Product overview: HI-8586PSI from Holt Integrated Circuits, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HI-8586PSI can be used for catalog matching and distributor lookup.

IC DRIVER 2/0 8ESOIC Product overview: HI-8586PSI from Holt Integrated Circuits, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-HI-8586PSI can be used for catalog matching and distributor lookup.

Supplier's Site
Drivers, Receivers, Transceivers - HI-8586PSI - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
HI-8586PSI
Drivers, Receivers, Transceivers HI-8586PSI
IC DRIVER 2/0 8ESOIC

IC DRIVER 2/0 8ESOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1180570-HI-8586PSI 710-HI-8586PSI HI-8586PSI
Product Name Interface - Interface - Drivers, Receivers, Transceivers - HI-8586PSI Interface Transceiver IC Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Driver
Supply Voltage Other; ±12 V ~ 15 V Other; ±12V ~ 15V Other; ±12V ~ 15V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-542 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF5005TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - CHL8318-04CRT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature 0 to 85 C (32 to 185 F)
View Details