Holland Electronics 8Db Fixed Mini-Type Attenuator Pad; Attenuation Holland Electronics FAM-8

Description
8dB Fixed Mini-Type Attenuator Pad; Attenuation:8dB; Product Range:
Description
8dB Fixed Mini-Type Attenuator Pad; Attenuation:8dB; Product Range:

Suppliers

Company
Product
Description
Supplier Links
8Db Fixed Mini-Type Attenuator Pad; Attenuation Holland Electronics - 19C9334 - Newark, An Avnet Company
Chicago, IL, United States
8Db Fixed Mini-Type Attenuator Pad; Attenuation Holland Electronics
19C9334
8Db Fixed Mini-Type Attenuator Pad; Attenuation Holland Electronics 19C9334
8dB Fixed Mini-Type Attenuator Pad; Attenuation:8dB; Product Range:

8dB Fixed Mini-Type Attenuator Pad; Attenuation:8dB; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Attenuators
Product Number 19C9334
Product Name 8Db Fixed Mini-Type Attenuator Pad; Attenuation Holland Electronics
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA014K - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details
Passive GaAs MMIC Attenuator Family - ATN17-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
0.35-4.0 GHz Two-Bit 18 dB Broadband Digital Attenuator - SKY12355-337LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.3500 to 4 GHz
Attenuation 18 dB
View Details
2 suppliers
Attenuators - 3157-BW-S8W2+-ND - DigiKey
Specs
Attenuation 8 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
3 suppliers