HM Digital, Inc. Waterproof ORP Meter ORP-200

Description
Ideal for all ORP testing, including anti-oxidant measurement, water purification applications, ionizers, agriculture, aquariums & aquaculture, chlorine monitoring, cooling tower disinfection, environmental testing, fruit & vegetable washing, hydroponics, metal finishing, ozone system monitoring, pharmaceutical & medical applications, pools & spas, pulp bleaching, vineyards & wineries and water treatment. FEATURES Measures Oxidation Reduction Potential (Redox) and Temperature Auto-ranging calibration with digital fine tuning Includes storage solution in a sponge embedded in a clear cap Waterproof housing (IP-67 rating) Simultaneous temperature display Digital Calibration (push button) Auto-off function, data-hold function and low-battery indicator. Display: large and easy-to-read LCD screen includes simultaneous temperature reading. Replaceable Sensor (model SP-O2) Factory Calibrated: The ORP-200 meter is factory calibrated to +92 mV The meter can be easily recalibrated with digital calibration using the push buttons, rather than a screwdriver. Includes a cap, batteries, and lanyard
Description
Ideal for all ORP testing, including anti-oxidant measurement, water purification applications, ionizers, agriculture, aquariums & aquaculture, chlorine monitoring, cooling tower disinfection, environmental testing, fruit & vegetable washing, hydroponics, metal finishing, ozone system monitoring, pharmaceutical & medical applications, pools & spas, pulp bleaching, vineyards & wineries and water treatment. FEATURES Measures Oxidation Reduction Potential (Redox) and Temperature Auto-ranging calibration with digital fine tuning Includes storage solution in a sponge embedded in a clear cap Waterproof housing (IP-67 rating) Simultaneous temperature display Digital Calibration (push button) Auto-off function, data-hold function and low-battery indicator. Display: large and easy-to-read LCD screen includes simultaneous temperature reading. Replaceable Sensor (model SP-O2) Factory Calibrated: The ORP-200 meter is factory calibrated to +92 mV The meter can be easily recalibrated with digital calibration using the push buttons, rather than a screwdriver. Includes a cap, batteries, and lanyard

Suppliers

Company
Product
Description
Supplier Links
Waterproof ORP Meter - ORP-200 - HM Digital, Inc.
Culver City, CA, USA
Waterproof ORP Meter
ORP-200
Waterproof ORP Meter ORP-200
Ideal for all ORP testing, including anti-oxidant measurement, water purification applications, ionizers, agriculture, aquariums & aquaculture, chlorine monitoring, cooling tower disinfection, environmental testing, fruit & vegetable washing, hydroponics, metal finishing, ozone system monitoring, pharmaceutical & medical applications, pools & spas, pulp bleaching, vineyards & wineries and water treatment. FEATURES Measures Oxidation Reduction Potential (Redox) and Temperature Auto-ranging calibration with digital fine tuning Includes storage solution in a sponge embedded in a clear cap Waterproof housing (IP-67 rating) Simultaneous temperature display Digital Calibration (push button) Auto-off function, data-hold function and low-battery indicator. Display: large and easy-to-read LCD screen includes simultaneous temperature reading. Replaceable Sensor (model SP-O2) Factory Calibrated: The ORP-200 meter is factory calibrated to +92 mV The meter can be easily recalibrated with digital calibration using the push buttons, rather than a screwdriver. Includes a cap, batteries, and lanyard

Ideal for all ORP testing, including anti-oxidant measurement, water purification applications, ionizers, agriculture, aquariums & aquaculture, chlorine monitoring, cooling tower disinfection, environmental testing, fruit & vegetable washing, hydroponics, metal finishing, ozone system monitoring, pharmaceutical & medical applications, pools & spas, pulp bleaching, vineyards & wineries and water treatment.

FEATURES

  • Measures Oxidation Reduction Potential (Redox) and Temperature
  • Auto-ranging calibration with digital fine tuning
  • Includes storage solution in a sponge embedded in a clear cap
  • Waterproof housing (IP-67 rating)
  • Simultaneous temperature display
  • Digital Calibration (push button)
  • Auto-off function, data-hold function and low-battery indicator.
  • Display: large and easy-to-read LCD screen includes simultaneous temperature reading.
  • Replaceable Sensor (model SP-O2)
  • Factory Calibrated: The ORP-200 meter is factory calibrated to +92 mV The meter can be easily recalibrated with digital calibration using the push buttons, rather than a screwdriver.
  • Includes a cap, batteries, and lanyard
Supplier's Site

Technical Specifications

  HM Digital, Inc.
Product Category Oxidation Reduction Potential (ORP) Instruments
Product Number ORP-200
Product Name Waterproof ORP Meter
Features and Functionality Battery Powered; Built-in or Self Calibration
Unlock Full Specs
to access all available technical data

Similar Products

Water Analysis Meter - PCE-228 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measures pH Yes
Form Factor Hand Held ; Portable
Features and Functionality Automatic Temperature Compensation; Battery Powered
View Details
pH / redox (ORP)high-pressure in-line sensor - TBX567 - ABB Measurement & Analytics
Specs
Measures pH Yes
Form Factor Hand Held 
Features and Functionality Automatic Temperature Compensation
View Details
Digital Dialysate Meter - D-6 - Myron L Company
Specs
Measures pH Yes
Form Factor Hand Held 
Features and Functionality Battery Powered
View Details
AMI pH/Redox/Temperature - A-11.411.100 - SWAN Analytical USA, INC.
Specs
Measures pH Yes
Process Temp -22 to 266 F (-30 to 130 C)
Number of Control Relays 2
View Details