HM Digital, Inc. Handheld Conductivity Tester with Case EC-3

Description
Ideal for all water purification applications, wastewater regulation, aquaculture, hydroponics, and colloidal silver. Perfect for both consumer or commercial use. Carry one in your pocket or toolbox at all times! Features Ideal for commercial use. Includes a carrying case with belt clip. Highly efficient and accurate due to its advanced microprocessor technology. Hold Function: saves measurements for convenient reading and recording. Auto-off function: the meter shuts off automatically after 10 minutes of non-use to conserve batteries. Measurement Range: 0-9990 µS. From 0-999 µS, the resolution is in increments of 1 µS. From 1000 to 9990 µS, the resolution is in increments of 10 µS, indicated by a blinking 'x10' image. Built-in digital thermometer Display: large and easy-to-read LCD screen. Factory Calibrated: our meters are calibrated with a 700 µS NaCl solution. Meters can be recalibrated with a mini-screwdriver. Click here for a photo of the meter with its case. Need help deciding which meter is right for you? View our TDS/EC Meter Selection Guide.
Description
Ideal for all water purification applications, wastewater regulation, aquaculture, hydroponics, and colloidal silver. Perfect for both consumer or commercial use. Carry one in your pocket or toolbox at all times! Features Ideal for commercial use. Includes a carrying case with belt clip. Highly efficient and accurate due to its advanced microprocessor technology. Hold Function: saves measurements for convenient reading and recording. Auto-off function: the meter shuts off automatically after 10 minutes of non-use to conserve batteries. Measurement Range: 0-9990 µS. From 0-999 µS, the resolution is in increments of 1 µS. From 1000 to 9990 µS, the resolution is in increments of 10 µS, indicated by a blinking 'x10' image. Built-in digital thermometer Display: large and easy-to-read LCD screen. Factory Calibrated: our meters are calibrated with a 700 µS NaCl solution. Meters can be recalibrated with a mini-screwdriver. Click here for a photo of the meter with its case. Need help deciding which meter is right for you? View our TDS/EC Meter Selection Guide.

Suppliers

Company
Product
Description
Supplier Links
Handheld Conductivity Tester with Case - EC-3 - HM Digital, Inc.
Culver City, CA, USA
Handheld Conductivity Tester with Case
EC-3
Handheld Conductivity Tester with Case EC-3
Ideal for all water purification applications, wastewater regulation, aquaculture, hydroponics, and colloidal silver. Perfect for both consumer or commercial use. Carry one in your pocket or toolbox at all times! Features Ideal for commercial use. Includes a carrying case with belt clip. Highly efficient and accurate due to its advanced microprocessor technology. Hold Function: saves measurements for convenient reading and recording. Auto-off function: the meter shuts off automatically after 10 minutes of non-use to conserve batteries. Measurement Range: 0-9990 µS. From 0-999 µS, the resolution is in increments of 1 µS. From 1000 to 9990 µS, the resolution is in increments of 10 µS, indicated by a blinking 'x10' image. Built-in digital thermometer Display: large and easy-to-read LCD screen. Factory Calibrated: our meters are calibrated with a 700 µS NaCl solution. Meters can be recalibrated with a mini-screwdriver. Click here for a photo of the meter with its case. Need help deciding which meter is right for you? View our TDS/EC Meter Selection Guide.

Ideal for all water purification applications, wastewater regulation, aquaculture, hydroponics, and colloidal silver. Perfect for both consumer or commercial use. Carry one in your pocket or toolbox at all times!

Features

  • Ideal for commercial use. Includes a carrying case with belt clip.
  • Highly efficient and accurate due to its advanced microprocessor technology.
  • Hold Function: saves measurements for convenient reading and recording.
  • Auto-off function: the meter shuts off automatically after 10 minutes of non-use to conserve batteries.
  • Measurement Range: 0-9990 µS. From 0-999 µS, the resolution is in increments of 1 µS. From 1000 to 9990 µS, the resolution is in increments of 10 µS, indicated by a blinking 'x10' image.
  • Built-in digital thermometer
  • Display: large and easy-to-read LCD screen.
  • Factory Calibrated: our meters are calibrated with a 700 µS NaCl solution. Meters can be recalibrated with a mini-screwdriver.
  • Click here for a photo of the meter with its case.
  • Need help deciding which meter is right for you? View our TDS/EC Meter Selection Guide.
Supplier's Site

Technical Specifications

  HM Digital, Inc.
Product Category Water Quality Testing Instruments
Product Number EC-3
Product Name Handheld Conductivity Tester with Case
Water Quality Parameters Water Quality Measurement Instrument
Unlock Full Specs
to access all available technical data

Similar Products

PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
View Details
PFAS 25-Analyte Water Test Kit -  - DOD Technologies Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Portable; In-situ / Field
Display Type None
View Details
Oil in Water Analyser - HydroSense 4410-LMP - Arjay Engineering
Specs
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Oil in Water Monitor 0 to 5000 ppm
Instrument Specific Features Automatic Temperature Compensation; Controller Functionality
View Details
UviTec Surfactants Sensor -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Wall mountable
Features and Functionality Self-test / Diagnostics
View Details