The PCE-CP 10 is a mobile multi-parameter photometer for water analysis, capable of measuring pH, alkalinity, chlorine, and cyanuric acid. It features a photodiode light detector and LED sources at 503 nm, 570 nm, and 620 nm, with a 10 ml cuvette of dimensions 36 x ø 21 mm. The device stores up to 256 measurements and supports Bluetooth connectivity for data transfer to a mobile app or PC software, with cloud synchronization. It operates on four AA batteries, has an automatic shutdown after 300 seconds of inactivity, and displays measurements in mg/l or ppm. The unit measures 165 x 95 x 50 mm and weighs 230 g. Operating and storage conditions range from 5 to 45°C with 20 to 90% non-condensing humidity. Menu languages include English, German, French, Spanish, and Italian.
The multi-parameter pH Meter is a mobile measuring device for liquid analysis. This means that the most varied of measurements can be carried out with the multi-parameter pH Meter. With this multi-parameter pH Meter it is possible, for example, to determine alkalinity, chlorine, cyanuric acid or the pH value.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Water Quality Testing Instruments |
| Product Number | PCE-CP 10 |
| Product Name | pH Meter |
| Water Quality Parameters | Water Quality Measurement Instrument; pH |
| Form Factor | Hand Held ; Portable |
| Features and Functionality | Battery Powered |
| pH range | 6.5 to 8.4 pH |