HM Digital, Inc. Dual Control Dosing/Injection TDS/EC Controller CIC-152

Description
FEATURES Monitors and controls dosing or injection systems. Large, bright tri-color L.E.D. display. Two adjustable set points keep TDS levels within a range (maximum and minimum TDS/EC levels). Minimum and maximum control points will activate relay controls via switching dry contacts. The CIC-152 can control two different devices (e.g., a pump and a valve). Two alarms (maximum and minimum levels) can be set independently of the control points. Digital calibration. On-screen temperature display. On-screen range & control indicator lights (green, yellow or red) Installs easily in minutes. Includes one sensor probe (no extra cost) Protective cover also available (sold separately) Available with the NaCl conversion factor (model CIC-152) or the 442TM conversion factor (model CIC-152-4).
Description
FEATURES Monitors and controls dosing or injection systems. Large, bright tri-color L.E.D. display. Two adjustable set points keep TDS levels within a range (maximum and minimum TDS/EC levels). Minimum and maximum control points will activate relay controls via switching dry contacts. The CIC-152 can control two different devices (e.g., a pump and a valve). Two alarms (maximum and minimum levels) can be set independently of the control points. Digital calibration. On-screen temperature display. On-screen range & control indicator lights (green, yellow or red) Installs easily in minutes. Includes one sensor probe (no extra cost) Protective cover also available (sold separately) Available with the NaCl conversion factor (model CIC-152) or the 442TM conversion factor (model CIC-152-4).

Suppliers

Company
Product
Description
Supplier Links
Dual Control Dosing/Injection TDS/EC Controller - CIC-152 - HM Digital, Inc.
Culver City, CA, USA
Dual Control Dosing/Injection TDS/EC Controller
CIC-152
Dual Control Dosing/Injection TDS/EC Controller CIC-152
FEATURES Monitors and controls dosing or injection systems. Large, bright tri-color L.E.D. display. Two adjustable set points keep TDS levels within a range (maximum and minimum TDS/EC levels). Minimum and maximum control points will activate relay controls via switching dry contacts. The CIC-152 can control two different devices (e.g., a pump and a valve). Two alarms (maximum and minimum levels) can be set independently of the control points. Digital calibration. On-screen temperature display. On-screen range & control indicator lights (green, yellow or red) Installs easily in minutes. Includes one sensor probe (no extra cost) Protective cover also available (sold separately) Available with the NaCl conversion factor (model CIC-152) or the 442TM conversion factor (model CIC-152-4).

FEATURES

  • Monitors and controls dosing or injection systems.
  • Large, bright tri-color L.E.D. display.
  • Two adjustable set points keep TDS levels within a range (maximum and minimum TDS/EC levels).
  • Minimum and maximum control points will activate relay controls via switching dry contacts.
  • The CIC-152 can control two different devices (e.g., a pump and a valve).
  • Two alarms (maximum and minimum levels) can be set independently of the control points.
  • Digital calibration.
  • On-screen temperature display.
  • On-screen range & control indicator lights (green, yellow or red)
  • Installs easily in minutes.
  • Includes one sensor probe (no extra cost)
  • Protective cover also available (sold separately)
  • Available with the NaCl conversion factor (model CIC-152) or the 442TM conversion factor (model CIC-152-4).
Supplier's Site

Technical Specifications

  HM Digital, Inc.
Product Category Temperature Controllers
Product Number CIC-152
Product Name Dual Control Dosing/Injection TDS/EC Controller
Control Limit
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Temperature Control -  - EXAIR
Specs
Control Limit
Interface Digital Front Panel
Temperature Cooling
View Details
Temperature Controls - 837-A6JX606 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details