Triad Magnetics AC DC Desktop, Wall Power Adapters WSU150-0800-R13

Description
15V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
15V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2240-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2240-ND
AC DC Desktop, Wall Power Adapters 237-2240-ND
15V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

15V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Wall Mount Adaptor, Ac-Dc, 15V, 0.8A; Power Supply Approvals Triad Magnetics - 05AC7700 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 15V, 0.8A; Power Supply Approvals Triad Magnetics
05AC7700
Wall Mount Adaptor, Ac-Dc, 15V, 0.8A; Power Supply Approvals Triad Magnetics 05AC7700
WALL MOUNT ADAPTOR, AC-DC, 15V, 0.8A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:15V; Output Current - Output 1:800mA; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 15V, 0.8A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:15V; Output Current - Output 1:800mA; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2240-ND 05AC7700
Product Name AC DC Desktop, Wall Power Adapters Wall Mount Adaptor, Ac-Dc, 15V, 0.8A; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 15.0 volts
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

800W Enclosed Frame Power Supply w/ PFC, Single Output - QPDF-800 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Features Power Factor Correction
DC Output Voltage 24.0 to 48.0 volts
View Details
3-phase, 400V or 480V Input, 300W Industrial Quality Power Supply - HTP 300-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details