Hitachi High Technologies America, Inc. High-Contrast/High-Resolution Digital Transmission Electron Microscope (TEM) TEM HT7700

Description
The HT7700 with Dual-Mode objective lens features superior high-contrast and high-resolution performance together with analytical capabilities for biological and materials science. Digital design and sophisticated automation increase throughput for both novice and advanced users. Maximize contrast by lowering the high voltage through the 120-40 kV range and continue operation seamlessly. Configure the HT7700 to meet all of your advanced sample analysis needs, with customization options for BF-/DF-STEM, EDX, in-situ, cryo-microscopy, and electron tomography. Resolution (lattice) 0.204 nm (100 kV) [0.144 nm (120 kV) for EXALENS: Optional] Magnification Zoom ×200 - ×200,000 (HC mode) ×4,000 - ×600,000 (HR mode) (Non-rotating zoom system) [×200 - ×300,000 (HC mode)×2,000 - ×800,000 (HR mode) for EXALENS: Optional] Low Mag ×50 - ×1,000 Accelerating voltage 40 - 120 kV (100 V/step variable)
Description
The HT7700 with Dual-Mode objective lens features superior high-contrast and high-resolution performance together with analytical capabilities for biological and materials science. Digital design and sophisticated automation increase throughput for both novice and advanced users. Maximize contrast by lowering the high voltage through the 120-40 kV range and continue operation seamlessly. Configure the HT7700 to meet all of your advanced sample analysis needs, with customization options for BF-/DF-STEM, EDX, in-situ, cryo-microscopy, and electron tomography. Resolution (lattice) 0.204 nm (100 kV) [0.144 nm (120 kV) for EXALENS: Optional] Magnification Zoom ×200 - ×200,000 (HC mode) ×4,000 - ×600,000 (HR mode) (Non-rotating zoom system) [×200 - ×300,000 (HC mode)×2,000 - ×800,000 (HR mode) for EXALENS: Optional] Low Mag ×50 - ×1,000 Accelerating voltage 40 - 120 kV (100 V/step variable)

Suppliers

Company
Product
Description
Supplier Links
High-Contrast/High-Resolution Digital Transmission Electron Microscope (TEM) - TEM HT7700 - Hitachi High Technologies America, Inc.
Schaumburg, IL, USA
High-Contrast/High-Resolution Digital Transmission Electron Microscope (TEM)
TEM HT7700
High-Contrast/High-Resolution Digital Transmission Electron Microscope (TEM) TEM HT7700
The HT7700 with Dual-Mode objective lens features superior high-contrast and high-resolution performance together with analytical capabilities for biological and materials science. Digital design and sophisticated automation increase throughput for both novice and advanced users. Maximize contrast by lowering the high voltage through the 120-40 kV range and continue operation seamlessly. Configure the HT7700 to meet all of your advanced sample analysis needs, with customization options for BF-/DF-STEM, EDX, in-situ, cryo-microscopy, and electron tomography. Resolution (lattice) 0.204 nm (100 kV) [0.144 nm (120 kV) for EXALENS: Optional] Magnification Zoom ×200 - ×200,000 (HC mode) ×4,000 - ×600,000 (HR mode) (Non-rotating zoom system) [×200 - ×300,000 (HC mode)×2,000 - ×800,000 (HR mode) for EXALENS: Optional] Low Mag ×50 - ×1,000 Accelerating voltage 40 - 120 kV (100 V/step variable)

The HT7700 with Dual-Mode objective lens features superior high-contrast and high-resolution performance together with analytical capabilities for biological and materials science. Digital design and sophisticated automation increase throughput for both novice and advanced users. Maximize contrast by lowering the high voltage through the 120-40 kV range and continue operation seamlessly. Configure the HT7700 to meet all of your advanced sample analysis needs, with customization options for BF-/DF-STEM, EDX, in-situ, cryo-microscopy, and electron tomography.

Resolution (lattice)0.204 nm (100 kV)
[0.144 nm (120 kV) for EXALENS: Optional]
MagnificationZoom×200 - ×200,000 (HC mode)
×4,000 - ×600,000 (HR mode)
(Non-rotating zoom system)
[×200 - ×300,000 (HC mode)×2,000 - ×800,000 (HR mode) for EXALENS: Optional]
Low Mag×50 - ×1,000
Accelerating voltage40 - 120 kV (100 V/step variable)
Supplier's Site

Technical Specifications

  Hitachi High Technologies America, Inc.
Product Category Microscopes
Product Number TEM HT7700
Product Name High-Contrast/High-Resolution Digital Transmission Electron Microscope (TEM)
Application Biological / Life Sciences; Medical / Forensic
Unlock Full Specs
to access all available technical data

Similar Products

Inverted Microscope - CKX53 - Evident Scientific
Specs
Application Biological / Life Sciences
Grade Benchtop
Microscope Type Inverted
View Details
Microscopes - 1613614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Magnification 5 to 200 X
View Details
JSM-IT810 Schottky Field Emission Scanning Electron Microscope - JSM-IT810 - JEOL USA, Inc.
Specs
Microscope Type Scanning Electron Microscope
View Details