Hitachi, Ltd. Data Aquisition/Converter IC HA17408P

Description
8-BIT MULTIPLYING DIGITAL TO ANALOG CONVERTER. A LINEARITY OF 0.19% ( 1/2 LSB) IS GUARANTEED. COMPATIBLE WITH TTL AND CMOS LOGIC. STANDARD SUPPLY VOLTAGES OF VCC = +5.0 V, VEE = 5.0 V AND = 15.0 V, WIDE OUTPUT VOLTAGE RANGE: +0.5 TO 5.0 V. 16-PIN DIP. FREE 2 YEAR RADWELL WARRANTY
Description
8-BIT MULTIPLYING DIGITAL TO ANALOG CONVERTER. A LINEARITY OF 0.19% ( 1/2 LSB) IS GUARANTEED. COMPATIBLE WITH TTL AND CMOS LOGIC. STANDARD SUPPLY VOLTAGES OF VCC = +5.0 V, VEE = 5.0 V AND = 15.0 V, WIDE OUTPUT VOLTAGE RANGE: +0.5 TO 5.0 V. 16-PIN DIP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Data Aquisition/Converter IC - 94750810 - Radwell International
Willingboro, NJ, United States
Data Aquisition/Converter IC
94750810
Data Aquisition/Converter IC 94750810
8-BIT MULTIPLYING DIGITAL TO ANALOG CONVERTER. A LINEARITY OF 0.19% ( 1/2 LSB) IS GUARANTEED. COMPATIBLE WITH TTL AND CMOS LOGIC. STANDARD SUPPLY VOLTAGES OF VCC = +5.0 V, VEE = 5.0 V AND = 15.0 V, WIDE OUTPUT VOLTAGE RANGE: +0.5 TO 5.0 V. 16-PIN DIP. FREE 2 YEAR RADWELL WARRANTY

8-BIT MULTIPLYING DIGITAL TO ANALOG CONVERTER. A LINEARITY OF 0.19% ( 1/2 LSB) IS GUARANTEED. COMPATIBLE WITH TTL AND CMOS LOGIC. STANDARD SUPPLY VOLTAGES OF VCC = +5.0 V, VEE = 5.0 V AND = 15.0 V, WIDE OUTPUT VOLTAGE RANGE: +0.5 TO 5.0 V. 16-PIN DIP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Data Acquisition
Product Number 94750810
Product Name Data Aquisition/Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
4-ch RTD Input EtherCAT Slice IO Module - AMAX-5015-A - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail
Sampling Frequency 0.1000 kHz
View Details
2 suppliers