Hitachi High Technologies America, Inc. Compact General-Purpose Atomic Force Microscope AFM5100N

Description
Hitachi's general-purpose atomic force microscope, Model AFM5100N, features superior ease of use, a wide range of capabilities, and extraordinary performance. The breakthrough hardware option, the self-sensing detector, doesn't require laser and detector alignments and thus can effectively simplify AFM operation. As a full-featured system in support of high-resolution and multifunctional AFM measurements, the AFM5100N offers a wide variety of advanced modes, including the proprietary sampling intelligent scan (SIS), which delivers previously unattainable results for very challenging samples. Sample Size (Selectable) 35mm (diameter) Thickness: 10mm 2inch Adjustment Block 50.08mm×50.08mm×20mm Scan Range (Select at least one) 20μm×20μm×1.5μm 100μm×100μm×15μm 150μm×150μm×5μm Closed Loop Scanner 110μm×110μm×6μm
Description
Hitachi's general-purpose atomic force microscope, Model AFM5100N, features superior ease of use, a wide range of capabilities, and extraordinary performance. The breakthrough hardware option, the self-sensing detector, doesn't require laser and detector alignments and thus can effectively simplify AFM operation. As a full-featured system in support of high-resolution and multifunctional AFM measurements, the AFM5100N offers a wide variety of advanced modes, including the proprietary sampling intelligent scan (SIS), which delivers previously unattainable results for very challenging samples. Sample Size (Selectable) 35mm (diameter) Thickness: 10mm 2inch Adjustment Block 50.08mm×50.08mm×20mm Scan Range (Select at least one) 20μm×20μm×1.5μm 100μm×100μm×15μm 150μm×150μm×5μm Closed Loop Scanner 110μm×110μm×6μm

Suppliers

Company
Product
Description
Supplier Links
Compact General-Purpose Atomic Force Microscope - AFM5100N - Hitachi High Technologies America, Inc.
Schaumburg, IL, USA
Compact General-Purpose Atomic Force Microscope
AFM5100N
Compact General-Purpose Atomic Force Microscope AFM5100N
Hitachi's general-purpose atomic force microscope, Model AFM5100N, features superior ease of use, a wide range of capabilities, and extraordinary performance. The breakthrough hardware option, the self-sensing detector, doesn't require laser and detector alignments and thus can effectively simplify AFM operation. As a full-featured system in support of high-resolution and multifunctional AFM measurements, the AFM5100N offers a wide variety of advanced modes, including the proprietary sampling intelligent scan (SIS), which delivers previously unattainable results for very challenging samples. Sample Size (Selectable) 35mm (diameter) Thickness: 10mm 2inch Adjustment Block 50.08mm×50.08mm×20mm Scan Range (Select at least one) 20μm×20μm×1.5μm 100μm×100μm×15μm 150μm×150μm×5μm Closed Loop Scanner 110μm×110μm×6μm

Hitachi's general-purpose atomic force microscope, Model AFM5100N, features superior ease of use, a wide range of capabilities, and extraordinary performance. The breakthrough hardware option, the self-sensing detector, doesn't require laser and detector alignments and thus can effectively simplify AFM operation. As a full-featured system in support of high-resolution and multifunctional AFM measurements, the AFM5100N offers a wide variety of advanced modes, including the proprietary sampling intelligent scan (SIS), which delivers previously unattainable results for very challenging samples.

Sample Size
(Selectable)
35mm (diameter)
Thickness: 10mm
2inch Adjustment Block
50.08mm×50.08mm×20mm
Scan Range
(Select at least one)
20μm×20μm×1.5μm
100μm×100μm×15μm
150μm×150μm×5μm
Closed Loop Scanner
110μm×110μm×6μm
Supplier's Site

Technical Specifications

  Hitachi High Technologies America, Inc.
Product Category Microscopes
Product Number AFM5100N
Product Name Compact General-Purpose Atomic Force Microscope
Application Biological / Life Sciences; Medical / Forensic
Unlock Full Specs
to access all available technical data

Similar Products

Microscopes - 8882932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 10 to 140 X
View Details
Digital Inspection Microscope - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Features Digital Display
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details
JEM-ACE200F High Throughput Analytical Electron Microscope - JEM-ACE200F - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Accelerating Voltage 60 to 200 kilovolts
View Details