Hitachi, Ltd. JFETs (Junction Field Effect) - 2SK1807 2SK1807

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 17514-2SK1807 Family Name: 2SK1807 Alternative Parts (Cross-Reference): 2SK1807-E; STP5N95K3; FS3UM-18A; STP3NB90; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 17514-2SK1807 Family Name: 2SK1807 Alternative Parts (Cross-Reference): 2SK1807-E; STP5N95K3; FS3UM-18A; STP3NB90; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - 2SK1807 - 17514-2SK1807 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2SK1807
17514-2SK1807
JFETs (Junction Field Effect) - 2SK1807 17514-2SK1807
Manufacturer: Hitachi, Ltd Win Source Part Number: 17514-2SK1807 Family Name: 2SK1807 Alternative Parts (Cross-Reference): 2SK1807-E; STP5N95K3; FS3UM-18A; STP3NB90; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 17514-2SK1807
Family Name: 2SK1807
Alternative Parts (Cross-Reference): 2SK1807-E; STP5N95K3; FS3UM-18A; STP3NB90;
Introduction Date: March 19, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
900V 4A MOSFET Transistor
288-2SK1807
900V 4A MOSFET Transistor 288-2SK1807
Trans MOSFET N-CH Si 900V 4A 3-Pin(3+Tab) TO-220AB Product overview: 2SK1807 from Hitachi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 4A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1807 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 900V 4A 3-Pin(3+Tab) TO-220AB Product overview: 2SK1807 from Hitachi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 4A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1807 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 17514-2SK1807 288-2SK1807
Product Name JFETs (Junction Field Effect) - 2SK1807 900V 4A MOSFET Transistor
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
Single FETs, MOSFETs - 448-AUIRFN8405TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type 8-PowerTDFN
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7520-55A,127 - 770654-BUK7520-55A,127 - Win Source Electronics
Specs
PD 118000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3
View Details
3 suppliers
CSD18540Q5B 60V, N-Channel NexFET(TM) Power MOSFET - CSD18540Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0033 ohms
View Details
7 suppliers