Hitachi, Ltd. Discrete Semiconductor Products 2SK1697EYTL

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 159108-2SK1697EYTL Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1697 Alternative Parts (Cross-Reference): 2SK1697EY; 2SK1697EYTL-E; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 159108-2SK1697EYTL Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1697 Alternative Parts (Cross-Reference): 2SK1697EY; 2SK1697EYTL-E; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 159108-2SK1697EYTL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159108-2SK1697EYTL
Discrete Semiconductor Products 159108-2SK1697EYTL
Manufacturer: Hitachi, Ltd Win Source Part Number: 159108-2SK1697EYTL Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1697 Alternative Parts (Cross-Reference): 2SK1697EY; 2SK1697EYTL-E; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 159108-2SK1697EYTL
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK1697
Alternative Parts (Cross-Reference): 2SK1697EY; 2SK1697EYTL-E;
Introduction Date: March 19, 2001
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
N-Channel 0.5A 60V 2.5ohm MOSFET Transistor
288-2SK1697EYTL
N-Channel 0.5A 60V 2.5ohm MOSFET Transistor 288-2SK1697EYTL
Power Field-Effect Transistor, 0.5A I(D), 60V, 2.5ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET Product overview: 2SK1697EYTL from Hitachi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.5A, 60V, 2.5ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.5A, 60V, 2.5ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1697EYTL can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 0.5A I(D), 60V, 2.5ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET Product overview: 2SK1697EYTL from Hitachi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.5A, 60V, 2.5ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.5A, 60V, 2.5ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1697EYTL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 159108-2SK1697EYTL 288-2SK1697EYTL
Product Name Discrete Semiconductor Products N-Channel 0.5A 60V 2.5ohm MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810023SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
MOSFET High Freq Sync Buck NexFET - 815-CSD96370Q5M - Utmel Electronic Limited
Specs
TJ -40 to 150 C (-40 to 302 F)
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Single FETs, MOSFETs - 1727-5521-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
Specs
V(BR)DSS 20 volts
IDSS 10000 to 12000 milliamps
Package Type Surface Mount
View Details