Hitachi, Ltd. N-Channel 12ohm MOSFET Transistor 2SK1317

Description
Power Field-Effect Transistor, 12ohm, N-Channel, Metal-oxide Semiconductor FET, TO-3P, 3 PIN Product overview: 2SK1317 from Hitachi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK1317 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Field-Effect Transistor, 12ohm, N-Channel, Metal-oxide Semiconductor FET, TO-3P, 3 PIN Product overview: 2SK1317 from Hitachi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK1317 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 12ohm MOSFET Transistor
285-2SK1317
N-Channel 12ohm MOSFET Transistor 285-2SK1317
Power Field-Effect Transistor, 12ohm, N-Channel, Metal-oxide Semiconductor FET, TO-3P, 3 PIN Product overview: 2SK1317 from Hitachi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK1317 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 12ohm, N-Channel, Metal-oxide Semiconductor FET, TO-3P, 3 PIN Product overview: 2SK1317 from Hitachi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK1317 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1317 - 1126992-2SK1317 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1317
1126992-2SK1317
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1317 1126992-2SK1317
Manufacturer: Hitachi, Ltd Win Source Part Number: 1126992-2SK1317 Manufacturer Homepage: www.renesas.com/eng Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 1126992-2SK1317
Manufacturer Homepage: www.renesas.com/eng
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-2SK1317 1126992-2SK1317
Product Name N-Channel 12ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1317
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 47N60C3 - 075820-47N60C3 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 650 volts
PD 415000 milliwatts
View Details
2 suppliers
Advanced Linear Devices, Inc.
View Details
CSD75207W15 Dual P-Channel NexFET? Power MOSFET - CSD75207W15 - Texas Instruments
Specs
Polarity P-Channel
rDS(on) 0.0270 ohms
IDSS -24000 milliamps
View Details
7 suppliers