Hitachi, Ltd. JFETs (Junction Field Effect) - 2SJ234L 2SJ234L

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 16808-2SJ234L Family Name: 2SJ234 Introduction Date: November 01, 1996 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 16808-2SJ234L Family Name: 2SJ234 Introduction Date: November 01, 1996 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - 2SJ234L - 16808-2SJ234L - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2SJ234L
16808-2SJ234L
JFETs (Junction Field Effect) - 2SJ234L 16808-2SJ234L
Manufacturer: Hitachi, Ltd Win Source Part Number: 16808-2SJ234L Family Name: 2SJ234 Introduction Date: November 01, 1996 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Hitachi, Ltd
Win Source Part Number: 16808-2SJ234L
Family Name: 2SJ234
Introduction Date: November 01, 1996
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 16808-2SJ234L
Product Name JFETs (Junction Field Effect) - 2SJ234L
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1221508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
CSD17575Q3 30-V, N-Channel NexFET(TM) Power MOSFET - CSD17575Q3T - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0032 ohms
View Details
9 suppliers
60 V, 350 mA N-channel Trench MOSFET - 2N7002BK,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 350000 milliamps
View Details
8 suppliers