Hitachi, Ltd. 0.1A Bipolar Transistor 2SC458

Description
Small Signal Bipolar Transistor, 0.1A I(C), NPN, TO-92 Product overview: 2SC458 from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC458 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Small Signal Bipolar Transistor, 0.1A I(C), NPN, TO-92 Product overview: 2SC458 from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC458 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1A Bipolar Transistor
276-2SC458
0.1A Bipolar Transistor 276-2SC458
Small Signal Bipolar Transistor, 0.1A I(C), NPN, TO-92 Product overview: 2SC458 from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC458 can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.1A I(C), NPN, TO-92 Product overview: 2SC458 from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC458 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 156580-2SC458 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156580-2SC458
Discrete Semiconductor Products 156580-2SC458
Manufacturer: Hitachi, Ltd Win Source Part Number: 156580-2SC458 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC458 Alternative Parts (Cross-Reference): KTC3190; BC548C_D11Z; BC548CTAR; BC548C_D28Z ; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Hitachi, Ltd
Win Source Part Number: 156580-2SC458
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC458
Alternative Parts (Cross-Reference): KTC3190; BC548C_D11Z; BC548CTAR; BC548C_D28Z ;
Introduction Date: March 14, 2001
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Transistor - 127753381 - Radwell International
Willingboro, NJ, United States
Transistor
127753381
Transistor 127753381
TRANSISTOR, SILICON, NPN, EPITAXIAL APPLICATION, LOW FREQUENCY AMPLIFIER.. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, SILICON, NPN, EPITAXIAL APPLICATION, LOW FREQUENCY AMPLIFIER.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number 276-2SC458 156580-2SC458 127753381
Product Name 0.1A Bipolar Transistor Discrete Semiconductor Products Transistor
Package Type TO-92; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A PNP medium power transistors - BC51PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
Bipolar Transistors - 1219442 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single Bipolar Transistors - BCP54E6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type TO-261-4, TO-261AA
View Details
2 suppliers