Hitachi, Ltd. TRANSISTORS - Transistors (BJT) - Single - 2SA673AKCTZ 2SA673AKCTZ

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 751114-2SA673AKCTZ Manufacturer Homepage: www.renesas.com/eng RoHS State: Request Verification Reference case: TO-92 Reference Date Code: 02+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 751114-2SA673AKCTZ Manufacturer Homepage: www.renesas.com/eng RoHS State: Request Verification Reference case: TO-92 Reference Date Code: 02+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA673AKCTZ - 751114-2SA673AKCTZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA673AKCTZ
751114-2SA673AKCTZ
TRANSISTORS - Transistors (BJT) - Single - 2SA673AKCTZ 751114-2SA673AKCTZ
Manufacturer: Hitachi, Ltd Win Source Part Number: 751114-2SA673AKCTZ Manufacturer Homepage: www.renesas.com/eng RoHS State: Request Verification Reference case: TO-92 Reference Date Code: 02+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 751114-2SA673AKCTZ
Manufacturer Homepage: www.renesas.com/eng
RoHS State: Request Verification
Reference case: TO-92
Reference Date Code: 02+
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 751114-2SA673AKCTZ
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA673AKCTZ
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A NPN medium power transistors - BC68PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers
Transistor - 21974632 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
CSD25402Q3A P-Channel NexFET Power MOSFET - CSD25402Q3A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity P-Channel
Package Type SON3x3
View Details
9 suppliers