HIROSE Electric U.S.A., Inc. Attenuators HV-AT(1)-PJ

Description
RF Attenuators 1dB 0Hz ~ 67GHz 50 Ohms 1W 1.85mm In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 1dB 0Hz ~ 67GHz 50 Ohms 1W 1.85mm In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - H126323-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
H126323-ND
Attenuators H126323-ND
RF Attenuators 1dB 0Hz ~ 67GHz 50 Ohms 1W 1.85mm In-Line Module

RF Attenuators 1dB 0Hz ~ 67GHz 50 Ohms 1W 1.85mm In-Line Module

Buy Now Datasheet
Attenuators - HV-AT(1)-PJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
HV-AT(1)-PJ
Attenuators HV-AT(1)-PJ
RF Attenuators 1dB 0 Hz ~ 67 GHz 50 Ohms 1W 1.85mm In-Line Module

RF Attenuators 1dB 0 Hz ~ 67 GHz 50 Ohms 1W 1.85mm In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - HV-AT(1)-PJ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
HV-AT(1)-PJ
RF and Wireless - Attenuators HV-AT(1)-PJ
RF ATTENUATOR 1DB 50OHM 1.85MM

RF ATTENUATOR 1DB 50OHM 1.85MM

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number H126323-ND HV-AT(1)-PJ HV-AT(1)-PJ
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 1 dB 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o205003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-VAT-9W2+-ND - DigiKey
Specs
Attenuation 9 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
Fixed Attenuators - NFA18K6 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.5 :1
View Details