HIROSE ELECTRIC U.S.A., INC.
HRM-TMP-2(40) -- RF TERMINATORS
HIROSE Electric U.S.A., Inc.
RF Terminators
HRM-TMP-2(40)
Description
RF Terminators
Description
RF Terminators
Technical Specifications
|
Product Category
|
RF Terminations |
|
Product Number
|
HRM-TMP-2(40) |
|
Product Name
|
RF Terminators |
|
Standards and Certifications
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
SMA; 3.5mm; 3.5mm, SMA
Frequency Range
0.0 to 26500 MHz
Power
10 watts
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications
Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range
26000 MHz
View Details
Terminator Type
Coaxial Terminator
Connector Type
SMA; SMA
Frequency Range
0.0 to 12400 MHz
View Details