Win Source Part Number: 1029222-DF3A-5P-2DSA
Category: Connectors, Interconnects>Rectan
Series: DF3
Number of Positions: 5
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Press-Fit, Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Brass
Mated Stacking Heights: 5mm
Material Flammability Rating: UL94 V-0
Standard Package: 100
Insulation Material: Polyamide (PA), Nylon
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 39.4µin (1.00µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.114" (2.90mm)
Overall Contact Length: 0.299" (7.60mm)
Insulation Height: 0.197" (5.00mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.122" (3.10mm)
Alternative Parts (Cross-Reference): 89400-0420; DF3A-4P-2DSA; DF3A-6P-2DSA; 53253-0480; DF3A-4P-2DS; 53254-0570DF3A5P2DSA
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
HTSUS: 8536.69.4040
Mfr: Hirose Electric Co Ltd
Other Names: *DF3A-5P-2DSA,DF3A5P
Base Product Number: DF3A
CONN HEADER VERT 5POS 2MM
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 1029222-DF3A-5P-2DSA | DF3A-5P-2DSA |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Headers, Male Pins |
| Product Type | IC Headers | IC Headers; Header |
| Mounting | Through-Hole; Through Hole | Through-Hole; Press-fit / Solderless Technology; Solder (optional feature); Through Hole |
| Current Rating | 3 amps | 3 amps |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |