HIROSE Electric U.S.A., Inc. Connector, Stacking, Header, 60Pos, 2Row; Product Range Hirose(Hrs) DF37B-60DP-0.4V(53)

Description
CONNECTOR, STACKING, HEADER, 60POS, 2ROW; Product Range:DF37 Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Description
CONNECTOR, STACKING, HEADER, 60POS, 2ROW; Product Range:DF37 Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Header, 60Pos, 2Row; Product Range Hirose(Hrs) - 13AC8516 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 60Pos, 2Row; Product Range Hirose(Hrs)
13AC8516
Connector, Stacking, Header, 60Pos, 2Row; Product Range Hirose(Hrs) 13AC8516
CONNECTOR, STACKING, HEADER, 60POS, 2ROW; Product Range:DF37 Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 60POS, 2ROW; Product Range:DF37 Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 13AC8516
Product Name Connector, Stacking, Header, 60Pos, 2Row; Product Range Hirose(Hrs)
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102387-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Headers & Wire Housings - G125-FS12605F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
775 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details