CONN HEADER R/A 26POS 2MM
| ODG (Origin Data Global) | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | DF11-26DP-2DS(24) |
| Product Name | Headers, Male Pins |
| Product Type | IC Headers; Header |
| Mounting | Through-Hole; Solder; Through Hole, Right Angle |
| Voltage Rating | 250 volts |