HIROSE Electric U.S.A., Inc. Attenuators AT-430

Description
RF Attenuators 30dB 0Hz ~ 13GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 30dB 0Hz ~ 13GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AT-430-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
AT-430-ND
Attenuators AT-430-ND
RF Attenuators 30dB 0Hz ~ 13GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 30dB 0Hz ~ 13GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
Attenuators - AT-430 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AT-430
Attenuators AT-430
RF Attenuators 30dB 0 Hz ~ 13 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 30dB 0 Hz ~ 13 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number AT-430-ND AT-430
Product Name Attenuators Attenuators
Attenuation 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-SMA-02-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuator - 852-SKY12339-350LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 0.4000 to 3 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers
Coaxial Attenuator 2W 18GHz - UIYCA2AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details