HIROSE Electric U.S.A., Inc. Attenuators AT-2210(46)

Description
RF Attenuators 10dB 0 Hz ~ 2.5 GHz 50 Ohms 1W SMA In-Line Module
Datasheet
Description
RF Attenuators 10dB 0 Hz ~ 2.5 GHz 50 Ohms 1W SMA In-Line Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AT-2210(46) - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AT-2210(46)
Attenuators AT-2210(46)
RF Attenuators 10dB 0 Hz ~ 2.5 GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 10dB 0 Hz ~ 2.5 GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number AT-2210(46)
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 5dB Attenuator - ATN05-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-TGL4201-02-ND - DigiKey
Specs
Attenuation 2 dB
Package Type Die
View Details
Coaxial Attenuator - 5o2025018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details