HIROSE Electric U.S.A., Inc. Attenuators AT-101(40)

Description
RF Attenuators 1dB 0Hz ~ 18GHz 50 Ohms 1W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 1dB 0Hz ~ 18GHz 50 Ohms 1W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AT-101(40)-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
AT-101(40)-ND
Attenuators AT-101(40)-ND
RF Attenuators 1dB 0Hz ~ 18GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 1dB 0Hz ~ 18GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet
Attenuators - AT-101(40) - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AT-101(40)
Attenuators AT-101(40)
RF Attenuators 1dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 1dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number AT-101(40)-ND AT-101(40)
Product Name Attenuators Attenuators
Attenuation 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-185-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 300W 3GHz 7/16 - UIYCA300A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details