Grooved pulley for 3/32" diameter round belts, with a 0.500 inch outside diameter, 5/8 inch bore, 0.125 inch groove width, and a #4-40 set screw. Body is acetal with a brass insert.
0.5" Outside Diameter for A 3/32" Cross Sectional Belt Diameter
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Round Belt Pulleys |
| Product Number | A 6T10-1230404 |
| Product Name | Grooved Pulleys (inch) |
| Design Units | English |
| Belt Diameter | 0.0938 inch (2.38 mm) |
| Outside Diameter | 0.5000 inch (12.7 mm) |