Clippard Minimatic® Slip-On Fitting UTF-2

Description
#10-32 to 1/16" ID Hose Universal Fitting
Request a Quote
Description
#10-32 to 1/16" ID Hose Universal Fitting
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Minimatic® UTF-2 is a #10-32 male to 1/16" ID hose barb universal fitting made of electroless nickel-plated brass. It features a 1/4" square body, a 0.562" overall length, and includes a Buna-N o-ring. This fitting is designed for use with Clippard urethane hose and provides a leak-free connection without additional clamps. It is rated for the burst pressure of the hose and supports multi-barb configurations with mixed tubing sizes.

Datasheet Summary
Powered by GS/AI

The Minimatic® UTF-2 is a #10-32 male to 1/16" ID hose barb universal fitting made of electroless nickel-plated brass. It features a 1/4" square body, a 0.562" overall length, and includes a Buna-N o-ring. This fitting is designed for use with Clippard urethane hose and provides a leak-free connection without additional clamps. It is rated for the burst pressure of the hose and supports multi-barb configurations with mixed tubing sizes.

Suppliers

Company
Product
Description
Supplier Links
Minimatic® Slip-On Fitting - UTF-2 - Clippard
Cincinnati, OH, United States
Minimatic® Slip-On Fitting
UTF-2
Minimatic® Slip-On Fitting UTF-2
#10-32 to 1/16" ID Hose Universal Fitting

#10-32 to 1/16" ID Hose Universal Fitting

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Pneumatic Fittings
Product Number UTF-2
Product Name Minimatic® Slip-On Fitting
Fitting Type Hose Fitting; Tee Fitting; Adapter Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Push-Quick Fitting - PQ-ME08P - Clippard
Specs
Fitting Type Tube Fitting; Elbow Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread; 1/8 NPT
Material Thermoplastic
View Details
Minimatic® Slip-On Fitting - UTF-4004 - Clippard
Specs
Fitting Type Hose Fitting; Cross 4-Way Fitting; Adapter Fitting
Connection Type Tube - Male English Straight Thread; Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Push-Quick Fitting - PQ-BC05P - Clippard
Specs
Fitting Type Tube Fitting; Bulkhead Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread; 1/8 NPT
Material Brass/Bronze
View Details
Push-Quick Female Elbow, 5/16”, 1/8” NPT - PQ-FE10P - Clippard
Specs
Fitting Type Tube Fitting; Elbow Fitting
View Details