12841 is a #10-32 male flush fitting to 1/16" barb, designed for flush mounting in threaded holes with thread sealant required. It has a length of 0.203" and a barb inner diameter of 0.052". The fitting is made of brass and is supplied in packs of 10. Gaskets are not required for this variant.
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | 12841 |
| Product Name | Brass Barb Fitting |
| Fitting Type | Hose Fitting; Adapter Fitting; Coupling Fitting |