Mi-T-M Corporation Portable Cold Water Pressure Washer (gasoline, electric) CD Series

Description
Designed for all-purpose cleaning, the lightweight CD Series pressure washers are ideal for homeowners and small industrial jobs. This electric model is perfect for applications where exhaust fumes are prohibited. Pump: Direct drive triplex piston General pump with ceramic plungers · Thermal relief valve · Safety relief valve · In-line water strainer · Adjustable low pressure detergent injection · Stainless-steel and brass unloader with adjustable pressure valve and forged brass manifold · Pumps accepts incoming water up to 175 degrees F Motor: Totally enclosed fan-cooled electric motor with thermal overload protection · 35-foot, 15-amp power cord with ground fault circuit interrupter (GFCI) Frame: Powder coated steel mounting plate with center balanced lift and four rubber isolators
Description
Designed for all-purpose cleaning, the lightweight CD Series pressure washers are ideal for homeowners and small industrial jobs. This electric model is perfect for applications where exhaust fumes are prohibited. Pump: Direct drive triplex piston General pump with ceramic plungers · Thermal relief valve · Safety relief valve · In-line water strainer · Adjustable low pressure detergent injection · Stainless-steel and brass unloader with adjustable pressure valve and forged brass manifold · Pumps accepts incoming water up to 175 degrees F Motor: Totally enclosed fan-cooled electric motor with thermal overload protection · 35-foot, 15-amp power cord with ground fault circuit interrupter (GFCI) Frame: Powder coated steel mounting plate with center balanced lift and four rubber isolators

Suppliers

Company
Product
Description
Supplier Links
Portable Cold Water Pressure Washer (gasoline, electric) - CD Series - Mi-T-M Corporation
Peosta, IA, USA
Portable Cold Water Pressure Washer (gasoline, electric)
CD Series
Portable Cold Water Pressure Washer (gasoline, electric) CD Series
Designed for all-purpose cleaning, the lightweight CD Series pressure washers are ideal for homeowners and small industrial jobs. This electric model is perfect for applications where exhaust fumes are prohibited. Pump: Direct drive triplex piston General pump with ceramic plungers · Thermal relief valve · Safety relief valve · In-line water strainer · Adjustable low pressure detergent injection · Stainless-steel and brass unloader with adjustable pressure valve and forged brass manifold · Pumps accepts incoming water up to 175 degrees F Motor: Totally enclosed fan-cooled electric motor with thermal overload protection · 35-foot, 15-amp power cord with ground fault circuit interrupter (GFCI) Frame: Powder coated steel mounting plate with center balanced lift and four rubber isolators

Designed for all-purpose cleaning, the lightweight CD Series pressure washers are ideal for homeowners and small industrial jobs. This electric model is perfect for applications where exhaust fumes are prohibited.

Pump: Direct drive triplex piston General pump with ceramic plungers · Thermal relief valve · Safety relief valve · In-line water strainer · Adjustable low pressure detergent injection · Stainless-steel and brass unloader with adjustable pressure valve and forged brass manifold · Pumps accepts incoming water up to 175 degrees F

Motor: Totally enclosed fan-cooled electric motor with thermal overload protection · 35-foot, 15-amp power cord with ground fault circuit interrupter (GFCI)

Frame: Powder coated steel mounting plate with center balanced lift and four rubber isolators

Supplier's Site

Technical Specifications

  Mi-T-M Corporation
Product Category Pressure Washers
Product Number CD Series
Product Name Portable Cold Water Pressure Washer (gasoline, electric)
Power Source Electric Motor; Combustion Engine
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3100 - Husqvarna
Specs
Water Pressure 3100 psi (2182 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
Portable Cold Water Pressure Washer -  - Mi-T-M Corporation
Specs
Power Source Electric Motor; Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 2400 psi (1689 m H2O)
View Details
Quick Connect Spray Nozzle - 900002540 - Suttner America Company
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld; Portable Machine
Part Loading None (Large Surface)
View Details
electric wall mount direct drive models - WM/EE2015G - Pressure-Pro
Specs
Power Source Electric Motor
Water Pressure 1500 psi (1056 m H2O)
Power 2.0 HP
View Details