RS Components, Ltd.
Air Hoses
1367101
Description
Festo PUN-H-4X0,75-TBL
Request a Quote
Email Supplier
Description
Festo PUN-H-4X0,75-TBL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
1367101 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.102 inch (2.6 mm)
|
|
O.D.
|
0.157 inch (4 mm)
|
|
Working Pressure
|
145 psi (102 m H2O)
|
|
Material
|
Thermoplastics; Polyurethane; Polyurethane
|
Unlock Full Specs
to access all available technical data
Similar Products
I.D.
1.969 inch (50 mm)
O.D.
2.402 inch (61 mm)
Working Pressure
51 psi (35.73 m H2O)
View Details
I.D.
1.496 inch (38 mm)
O.D.
1.787 inch (45.4 mm)
Working Pressure
65 psi (45.93 m H2O)
View Details
I.D.
0.787 inch (20 mm)
O.D.
1.031 inch (26.2 mm)
Working Pressure
94 psi (66.35 m H2O)
View Details
I.D.
0.114 inch (2.9 mm)
Working Pressure
218 psi (153 m H2O)
Temperature Range
5 to 176 F (-15 to 80 C)
View Details