For the internal wiring of switchboards, electrical equipment, e.g. households, radio or televisions and control desks. Connecting wires in machines laid in protective tubes and flexible pipes and also for motors and transformers. Hook-up wire (hookup wire) is a single conductive wire.
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Hookup Wires |
| Product Name | UL-Style 1007, CSA TR 64 Single Conductors |
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian); CE |
| Rated Voltage | 2000 volts |
| Nominal Diameter | 0.0512 to 0.1614 inch (1.3 to 4.1 mm) |
| Wire Weight | 0.0048 to 0.0908 lbs/ft (0.0071 to 0.1351 g/mm) |
| Rated Temperature | 80 C (176 F) |