Bidirectional flow controller for mounting on single-acting and double-acting cylinders and
valves. Knurled screw with internal hex slot. Ports G1/8, G1/4, G3/8, G1/2
Hi-Tech Controls, Inc. | |
---|---|
Product Category | Industrial Valves |
Product Number | TMCO 974-1/4-6 |
Product Name | Composite Right Angle Flow Control Valve |
Valve Type | Needle |
Primary Material | Nylon; Technopolymer |
Media | Air; Compressed Air |
Valve Size | 0.25 inch (6.35 mm) |