Hi-Tech Controls, Inc. Hub Kit AM-1612-BR

Description
Nickel Plated Brass Optional O-Ring: Buna-N, Viton® or Silicone Optional Seal Ring: Polyethylene or Fiber-reinforced Plastic
Datasheet
Description
Nickel Plated Brass Optional O-Ring: Buna-N, Viton® or Silicone Optional Seal Ring: Polyethylene or Fiber-reinforced Plastic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hub Kit - AM-1612-BR - Hi-Tech Controls, Inc.
Centennial, CO, USA
Hub Kit
AM-1612-BR
Hub Kit AM-1612-BR
Nickel Plated Brass Optional O-Ring: Buna-N, Viton® or Silicone Optional Seal Ring: Polyethylene or Fiber-reinforced Plastic
  • Nickel Plated Brass
  • Optional O-Ring: Buna-N, Viton® or Silicone
  • Optional Seal Ring: Polyethylene or Fiber-reinforced Plastic
Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Strain Reliefs
Product Number AM-1612-BR
Product Name Hub Kit
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 7 to 16 mm; PG; PG21; 11 mm; 28.3 mm; Polyamide 6; Neoprene - 70074414 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.114 inch (28.3 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824760 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 182663-1 - TE Connectivity
Specs
Material Thermoplastic
Length 1.4 inch (35.6 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers