RS Components, Ltd. Fibre Optic Cable 1213899

Description
Patchcord Multi Duplex SC-SC Violet 2m
Request a Quote
Description
Patchcord Multi Duplex SC-SC Violet 2m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Cable - 1213899 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Cable
1213899
Fibre Optic Cable 1213899
Patchcord Multi Duplex SC-SC Violet 2m

Patchcord Multi Duplex SC-SC Violet 2m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fiber Optic Cables
Product Number 1213899
Product Name Fibre Optic Cable
Fiber Mode Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 1862019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Duplex
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
View Details
Fibre Optic Cable - 2846878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details
Fibre Optic Cable - 135581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type LC; Lc
View Details
Fibre Optic Cable - 1213925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type LC; SC; Sc
View Details